EN
  • EN
  • DE

EPM2210F324C4

Part No EPM2210F324C4
Manufacturer Intel
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 1700MC 7NS 324FBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intel
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.0ns
Voltage Supply - Internal 2.5V, 3.3V
Number of Logic Elements/Blocks 2210
Number of Macrocells 1700
The number of I/O 272
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 324-BGA
Supplier Device Package 324-FBGA (19x19)
Family Part Number EPM2210
Manufacturer Pack Quantity 84
MSL Level 3 (168 Hours)
Win Source Part Number 710128-EPM2210F324C4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPM2210F324C4 CAD Model

Description

The Intel EPM2210F324C4 is a 324-FBGA (19x19) electronic component manufactured by Intel.

  • Supply and Demand Status: Limited
  • Manufacturer Package: 324-BGA
  • Win Source Part Number: 710128-EPM2210F324C4
  • Mounting Style: SMD
  • Programmable in System: Yes
  • Delay Time tpd(1) max: 7.0ns
  • Voltage Supply - Internal: 2.5V, 3.3V
  • Number of Logic Elements/Blocks: 2210
  • Number of Macrocells: 1700
  • Family Part Number: EPM2210
  • Manufacturer Pack Quantity: 84
  • Number of I/O: 272

You May Also Be Interested in

Altera
IC CPLD 256MC 7.5NS 208QFP
Lowest to $3.4638
Altera
IC CPLD 128MC 10NS 144TQFP
Lowest to $18.4142
Lattice Semiconductor Corporation
IC CPLD 32MC 10NS 44PLCC
Need more? Email Us
Broadcom Limited
9MB QDR IIPC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 15NS 48TQFP
Need more? Email Us
Altera
IC CPLD 128MC 12NS 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 64MC 15NS 100TQFP
Need more? Email Us
Altera
IC CPLD 256MC 12NS 144TQFP
Lowest to $18.9489
Altera
UV PLD CQCC28 /
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.1228 $96.1228
2+ $93.1190 $186.2380
3+ $90.1151 $270.3453
4+ $87.1113 $348.4452
5+ $78.0997 $390.4985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess