EN
  • EN
  • DE

EPM7064LC84AA

Part No EPM7064LC84AA
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022985-EPM7064LC84AA
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM7064LC84AA CAD Model

Description

The Intel EPM7064LC84AA is a high-performance, highly flexible complex programmable logic device (CPLD) from the MAX 7000A family. It's designed for a wide range of applications requiring programmable logic solutions.

Applications:

  • Address decoding
  • Glue logic replacement
  • Peripheral control
  • State machine implementation
  • Small to medium complexity digital designs

Features:

  • 64 macrocells: Provides ample logic resources for implementing complex functions.
  • 84-pin PLCC package: Offers a compact footprint and ease of integration.
  • High speed: Delivers propagation delays as low as 7.5 ns, ensuring fast system performance.
  • In-system programmability (ISP): Allows for easy design modifications and updates without removing the device from the board.
  • Programmable interconnect array (PIA): Enables flexible routing of signals between macrocells.
  • 5V operating voltage: Compatible with standard TTL and CMOS logic levels.
  • Enhanced pin-locking capability: Simplifies board layout and reduces routing congestion.

Benefits:

  • Increased system performance: High speed and efficient logic implementation reduce overall system delays.
  • Reduced board space: Compact package minimizes board footprint.
  • Design flexibility: Programmable architecture allows for easy adaptation to changing design requirements.
  • Faster time-to-market: ISP capability and user-friendly development tools accelerate the design cycle.
  • Lower system cost: Integration of multiple logic functions into a single device reduces component count.

Additional Details:

The EPM7064LC84AA is fabricated using advanced CMOS technology, ensuring low power consumption and high reliability. It supports a wide range of operating temperatures and is available in various speed grades. The device is supported by Intel's Quartus II development software, which provides a comprehensive suite of tools for design entry, simulation, and programming. This CPLD is ideal for applications that require a balance of performance, flexibility, and cost-effectiveness.

You May Also Be Interested in

Sagami
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess