EN
  • EN
  • DE

EPM7128AETC100-10S

Part No EPM7128AETC100-10S
Manufacturer Intel
Catalog OEM Parts (C - E)
Description EPM7128AETC100-10S Altera
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057350-EPM7128AETC100-10S
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM7128AETC100-10S CAD Model

Description

The EPM7128AETC100-10S is a MAX 7000A series Complex Programmable Logic Device (CPLD) from Intel (formerly Altera). This CPLD is designed for general-purpose logic integration and offers a cost-effective solution for a wide range of digital applications. The '10S' denotes the speed grade, indicating a -10 speed grade. The device offers a good balance of speed and power consumption.

Applications:

  • Address Decoding: Used for memory and peripheral address decoding in embedded systems.
  • Glue Logic: Implements custom logic functions to interface different components in a system.
  • State Machines: Designs and implements state machines for controlling sequential logic.
  • Peripheral Control: Controls and interfaces with various peripherals such as sensors, actuators, and displays.
  • Simple Arithmetic Functions: Implements simple arithmetic operations such as adders, subtractors, and multipliers.

Features:

  • Logic Array Blocks (LABs): Contains 8 LABs, each with 16 macrocells, providing a total of 128 macrocells.
  • Pin Count: 100 pins, allowing for a high degree of connectivity.
  • Package Type: TQFP (Thin Quad Flat Pack) package for easy surface mounting.
  • Operating Voltage: 5V operation, compatible with standard TTL logic levels.
  • Propagation Delay: 10 ns propagation delay for fast logic operation.
  • Programmability: Electrically erasable and reprogrammable, allowing for design changes and updates.

Benefits:

  • Flexibility: CPLDs can be reconfigured after manufacturing, allowing for design changes and updates without hardware modifications.
  • Integration: Integrates multiple logic functions into a single chip, reducing board space and system complexity.
  • Cost-Effectiveness: Provides a cost-optimized solution for a wide range of applications.
  • Fast Prototyping: Allows for rapid prototyping and development of digital circuits.
  • Reduced Time-to-Market: Faster design cycles compared to custom ASIC development.

Additional Details:

The EPM7128AETC100-10S is programmed using Intel's (Altera's) Quartus Prime software or older versions such as MAX+PLUS II. It supports JTAG boundary scan testing for easy debugging and verification. The device is also suitable for applications requiring low power consumption. It is often used in legacy systems, and is popular for hobbyist and educational purposes. Detailed electrical characteristics, timing diagrams, and programming information are available in the device datasheet.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess