EN
  • EN
  • DE

EESX911R3M

Part No EESX911R3M
Manufacturer Omron
Catalog OEM Parts (C - E)
Description 5MMSL Pm Ld NPN L Shp 3M Cbl
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 55 °C
Min Operating Temperature -25 °C
Mount Chassis Mount
Output Configuration NPN - Open Collector
Packaging Bulk
RoHS Non-Compliant
Sensing Distance 5.0038 mm
Win Source Part Number 1056890-EESX911R3M
Categories OEM Parts(C-E)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EESX911R3M CAD Model

Description

The EE-SX911R-3M is a Photomicrosensor (photoelectric sensor) manufactured by Omron. These sensors use a beam of light to detect the presence or absence of an object. The "R" in the part number typically indicates a retroreflective type, meaning it detects objects by sensing the light reflected back from a reflector placed opposite the sensor. The "3M" at the end likely refers to the cable length being 3 meters.

Applications

  • Object Detection: Detecting the presence or absence of objects on a conveyor belt.
  • Positioning: Determining the position of moving parts in automated machinery.
  • Level Sensing: Detecting the level of liquids or solids in tanks and containers.
  • Counting: Counting objects as they pass a specific point.
  • Edge Detection: Identifying the edges of materials for cutting or processing.

Features

  • Retroreflective Type: Detects objects by sensing reflected light.
  • Long Sensing Range: Offers a relatively long detection range compared to other sensor types.
  • High Sensitivity: Can detect small or transparent objects.
  • Fast Response Time: Quickly detects changes in object presence.
  • Compact Size: Easy to integrate into existing systems.
  • Cable Length: 3-meter pre-wired cable for easy connection.

Benefits

  • Reliable Object Detection: Provides accurate and consistent detection performance.
  • Versatile Applications: Suitable for a wide range of industrial automation tasks.
  • Easy Installation: Simple wiring and mounting.
  • Improved Efficiency: Automates processes and reduces manual labor.

Additional Details

The EE-SX911R-3M typically operates on a DC power supply, usually 12-24VDC. It has an LED light source and a phototransistor receiver. The output signal is typically a digital signal (ON/OFF) that can be directly connected to a PLC or other control system. The sensing range is specified in the datasheet and depends on the reflectivity of the target object and the reflector used. The operating temperature range is generally -25°C to +55°C. The sensor is usually housed in a robust plastic enclosure suitable for industrial environments. Proper alignment of the sensor and reflector is crucial for optimal performance. Refer to the Omron datasheet for detailed specifications, wiring diagrams, and mounting instructions.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.5965

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess