EN
  • EN
  • DE

EPM7128STI100-6N

Part No EPM7128STI100-6N
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022986-EPM7128STI100-6N
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM7128STI100-6N CAD Model

Description

The EPM7128STI100-6N is a high-density Programmable Logic Device (PLD) from Intel (formerly Altera). It belongs to the MAX 7000S family of devices, known for their high performance, low power consumption, and ease of use. It provides flexible programmability for various digital logic applications.

Applications:

  • Address decoding: Used for memory and peripheral device selection.
  • Glue logic: Implements interface logic between different components.
  • State machine design: Creates complex control sequences.
  • Peripheral control: Manages communication with external devices.
  • Data path control: Implements arithmetic and logic functions.

Features:

  • 128 macrocells: Provides a high level of logic integration.
  • 100 pins: Offers a variety of input/output options.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming.
  • High speed: Provides fast propagation delays for high-performance applications.
  • Low power consumption: Reduces power dissipation in battery-powered devices.

Benefits:

  • Reduced component count: Integrates multiple logic functions into a single device.
  • Increased design flexibility: Allows for easy modification and customization.
  • Faster time-to-market: Enables rapid prototyping and development.
  • Improved system performance: Provides high-speed operation and low latency.
  • Lower system cost: Reduces board space and component count.

Technical Specifications:

The EPM7128STI100-6N features a 6 ns propagation delay. It operates at 5V. The device comes in a TQFP package. It supports various programming methods. It can be reprogrammed multiple times. It offers a flexible architecture for implementing complex logic functions.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.3462
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess