EN
  • EN
  • DE

EPM9560GC280-15

Part No EPM9560GC280-15
Manufacturer Intel
Catalog Custom Parts (E - I)
Description EPM9560GC280-15 Altera
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 12000
Number of Logic Blocks (LABs) 35
Number of Macrocells 560
Number of Pins 208
RoHS Non-Compliant
Win Source Part Number 1204976-EPM9560GC280-15
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPM9560GC280-15 CAD Model

Description

The EPM9560GC280-15 is a high-density Complex Programmable Logic Device (CPLD) from Intel (formerly Altera), belonging to the MAX 9000 family. It offers a substantial number of logic gates and I/O pins, making it suitable for complex digital designs. With its in-system programmability (ISP) capabilities, it allows for convenient design updates without requiring physical removal from the board.

Applications:

  • Complex State Machines: Employed to implement intricate state machines for sophisticated control systems.
  • Data Processing: Used in data processing applications where significant logic is required.
  • High-Speed Control Logic: Implemented for high-speed control applications in industrial and automation systems.
  • Memory Interface Controllers: Used to design and implement memory interface controllers for various memory types.
  • Bus Interface: Found in bus interface applications to manage communication between different components in a system.

Features:

  • 560 Macrocells: Provides a large number of macrocells for implementing complex logic functions.
  • 280 Pins: High pin count allows for extensive connectivity to external devices.
  • In-System Programmability (ISP): Facilitates easy design updates without requiring removal of the device.
  • High Performance: Delivers high-speed operation for demanding applications.
  • Programmable Interconnect Array (PIA): Enables flexible routing of signals within the device.
  • Global Clock Network: Provides a high-performance global clock network for synchronous designs.

Benefits:

  • High Logic Density: Allows for the implementation of complex digital designs within a single device.
  • Design Flexibility: Offers a high degree of flexibility in implementing custom logic functions.
  • Easy Design Updates: Simplifies design updates and modifications with in-system programmability.
  • High-Speed Operation: Provides high-speed performance for demanding applications.
  • Reduced Component Count: Reduces component count and simplifies system design by integrating multiple logic functions into a single device.
  • Faster Prototyping: Programmability allows for rapid prototyping and faster time-to-market.

Additional Details:

The EPM9560GC280-15 typically operates with a 5V power supply. The -15 indicates a propagation delay of 15 ns. It supports various I/O standards, including TTL and CMOS. Programming and design are generally accomplished using Intel's Quartus Prime software or older software like MAX+PLUS II. This CPLD is housed in a 280-pin PGA (Pin Grid Array) package. It is often employed in applications requiring high logic density and high I/O connectivity, such as telecommunications equipment, industrial controllers, and high-performance computing systems.

You May Also Be Interested in

Crydom Co.
Three phase temperature compensated circuit breaker - 5 amps
Need more? Email Us
IXYS
MOSFET P-CH 200V 68A TO268 / P-Channel 200 V 68A (Tc) 568W (Tc) Surface Mount TO-268AA
Lowest to $36.0971
Intel
Atom™ Processor C2558 (2M Cache, 2.40 GHz) FC-BGA13E, Tray
Need more? Email Us
Phoenix Contact
Slave Protocol Chip, 5VDC;
Need more? Email Us
Renesas Electronics America
Lowest to $4.8972
Hitachi, Ltd
Need more? Email Us
IBM
Need more? Email Us
STMicroelectronics
RISC Microprocessor, 32-Bit, 20MHz, CMOS, CPGA84
Need more? Email Us
Hynix Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess