EN
  • EN
  • DE

FW82801FB-SL7Y5

Part No FW82801FB-SL7Y5
Manufacturer Intel
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1172613-FW82801FB-SL7Y5
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FW82801FB-SL7Y5 CAD Model

Description

The Intel FW82801FB-SL7Y5 is an I/O Controller Hub (ICH6) and is part of the Intel 915 chipset family. It provides a wide range of I/O capabilities for desktop platforms. The ICH6 connects to the processor via the Direct Media Interface (DMI) and supports various peripherals and interfaces.

Applications:

  • Desktop PCs
  • Workstations
  • Embedded Systems

Features:

  • Direct Media Interface (DMI)
  • Integrated Serial ATA (SATA) controller with support for up to 4 SATA ports
  • Integrated IDE controller with support for up to 2 IDE devices
  • Integrated USB 2.0 controller with support for up to 8 USB ports
  • Integrated High Definition Audio (HDA) controller
  • Integrated LAN controller (typically requires an external PHY)
  • PCI Express x4 interface for add-in cards
  • Low Pin Count (LPC) interface for legacy devices
  • Integrated Real Time Clock (RTC)
  • Power Management features

Benefits:

  • Enhanced Performance: DMI interface provides a high-bandwidth connection to the processor, improving overall system performance.
  • Flexible Storage Options: Integrated SATA and IDE controllers support a variety of storage devices.
  • High-Speed Connectivity: USB 2.0 controller provides high-speed connectivity for peripherals.
  • Rich Multimedia Experience: Integrated HDA controller delivers high-quality audio.
  • Network Connectivity: Integrated LAN controller enables network connectivity.
  • Legacy Support: LPC interface allows for connection of legacy devices.
  • Power Efficiency: Power management features reduce power consumption.

Additional Details:

The FW82801FB-SL7Y5 is a key component of the Intel 915 chipset, providing essential I/O functionality for desktop platforms. It supports various features, including Intel Matrix Storage Technology, which enables RAID configurations for enhanced data protection and performance. The SL7Y5 is a Stepping version of the ICH6. This chip typically operates with an Intel 915 series northbridge chip. Please consult the Intel documentation for comprehensive information regarding the features and capabilities of this southbridge chip.

You May Also Be Interested in

Nichicon
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
TA-I
Lowest to $0.1194
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess