EN
  • EN
  • DE

INTEL 338-BIIX - Intel E3-1240LV5 4C 2.10GHz 8M 25W

Part No INTEL 338-BIIX - Intel E3-1240LV5 4C 2.10GHz 8M 25W
Manufacturer Intel
Catalog CPU
Description Intel E3-1240LV5 4C 2.10GHz 8M 25W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423106-INTEL 338-BIIX - Intel E3-1240LV5 4C 2.10GHz 8M 25W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL 338-BIIX - Intel E3-1240LV5 4C 2.10GHz 8M 25W CAD Model

Description

The Intel 338-BIIX, known more specifically as the Intel Xeon E3-1240LV5, falls within Intel's Skylake family and is engineered for efficiency and compact server solutions that require low power consumption. Operating with 4 cores and 8 threads due to Hyper-Threading Technology, this processor achieves multi-threading efficiency, making it apt for multitasking and server workloads that demand responsiveness under varied loads. It runs at a base frequency of 2.10GHz, thoughtfully balancing performance and power efficiency, evidenced by its low thermal design power (TDP) of 25 watts. This exceptional energy efficiency does not come at the expense of processing power, ensuring that server operations are both cost-effective and environmentally conscious. The E3-1240LV5 boasts an 8MB Smart Cache, facilitating fast access to data and improving overall system efficiency. Supporting up to 64GB of DDR4 ECC memory across two memory channels, it ensures data integrity and reliability for critical business applications while offering substantial bandwidth to manage workload demands effectively. Intel's VT-x and VT-d Virtualization technologies enhance this processor's capacity to host multiple virtual machines, allowing for efficient server consolidation and optimal utilization of server resources. This CPU also features Intel Turbo Boost Technology 2.0, which dynamically increases the processor's frequency as needed by taking advantage of thermal and power headroom to provide a burst of speed when the workload demands it. The Intel E3-1240LV5 is a robust solution for small businesses and embedded applications, delivering performance, efficiency, and reliability in scenarios where space and power budgets are limited.

You May Also Be Interested in

Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess