EN
  • EN
  • DE

INTEL E5-2630 - Intel E5-2630 2.30GHz 6C 15M 95W

Part No INTEL E5-2630 - Intel E5-2630 2.30GHz 6C 15M 95W
Manufacturer Intel
Catalog CPU
Description Intel E5-2630 2.30GHz 6C 15M 95W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423563-INTEL E5-2630 - Intel E5-2630 2.30GHz 6C 15M 95W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2630 - Intel E5-2630 2.30GHz 6C 15M 95W CAD Model

Description

The Intel E5-2630 CPU is a keystone in the Sandy Bridge-EP lineup, offering a harmonious blend of efficiency and proficiency for server environments. It operates with six cores and a standard frequency of 2.30 GHz, capable of reaching up to 2.8 GHz with Intel's Turbo Boost 2.0 technology. Bearing a 15 MB smart cache, this processor efficiently manages data flow between the CPU, memory, and other system components, minimizing bottleneck instances. The 95W TDP underscores its efficiency, delivering respectable computational power with constrained energy consumption. This processor natively supports DDR3 memory, allowing for economical system builds or upgrades without sacrificing extensive memory bandwidth. With support for Intel Hyper-Threading, the E5-2630 can process up to 12 threads simultaneously, enhancing its capability to handle multi-threaded applications and virtualization workloads. Commonly deployed in servers and workstations, the E5-2630 excels in scenarios requiring a balanced approach to performance and power usage, such as cloud computing environments, data analytics, and enterprise applications.

You May Also Be Interested in

Dell
Intel E5-2630v3 2.4GHz 8C 20M 85W
Need more? Email Us
Dell
Intel Platinum 8352S 2.2GHz 32C 48M 205W
Need more? Email Us
Dell
XEON E5345 QC 2.33GHZ 8MB/1333MHZ PROC
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Xeon 6242R
Need more? Email Us
Dell
Intel E5-2699Av4 2.4GHz 22C 55M 145W
Need more? Email Us
Dell
Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Need more? Email Us
Dell
DELL Xeon Platinum 8268
Need more? Email Us
Dell
Intel Gold 6338T 2.10GHz 24C 36M 165W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess