EN
  • EN
  • DE

INTEL E5-2687WV4 - Intel E5-2687WV4 3.0GHz 12C 30M 160W

Part No INTEL E5-2687WV4 - Intel E5-2687WV4 3.0GHz 12C 30M 160W
Manufacturer Intel
Catalog CPU
Description Intel E5-2687WV4 3.0GHz 12C 30M 160W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423251-INTEL E5-2687WV4 - Intel E5-2687WV4 3.0GHz 12C 30M 160W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2687WV4 - Intel E5-2687WV4 3.0GHz 12C 30M 160W CAD Model

Description

The INTEL E5-2687WV4 is a high-performance server processor from Intel's Xeon E5-2600 v4 family, designed for professional workstations and enterprise environments. It operates at a base frequency of 3.0GHz and can boost up to higher frequencies under certain conditions, thanks to Intel’s Turbo Boost Technology. This processor is equipped with twelve cores and twenty-four threads, providing significant computational power and efficiency for multi-threaded applications and demanding tasks such as virtualization, 3D rendering, and scientific simulations. The inclusion of a 30MB SmartCache considerably reduces latency and improves performance by keeping important data close to the processor. With a thermal design power (TDP) of 160W, this CPU is built to manage high workloads while maintaining optimal thermal performance. It supports DDR4 memory, allowing for faster and more efficient data transfer rates. The E5-2687WV4 is crafted for use in dual-processor configurations, offering scalability for growing business and computing demands. Its robust feature set and formidable processing capabilities make it a preferred choice for users requiring exceptional performance and reliability.

You May Also Be Interested in

Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess