EN
  • EN
  • DE

INTEL E5-4607 - Intel E5-4607 6C 2.20GHz 6C 12M 95W 1066MHz 95W

Part No INTEL E5-4607 - Intel E5-4607 6C 2.20GHz 6C 12M 95W 1066MHz 95W
Manufacturer Intel
Catalog CPU
Description Intel E5-4607 6C 2.20GHz 6C 12M 95W 1066MHz 95W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423167-INTEL E5-4607 - Intel E5-4607 6C 2.20GHz 6C 12M 95W 1066MHz 95W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-4607 - Intel E5-4607 6C 2.20GHz 6C 12M 95W 1066MHz 95W CAD Model

Description

The Intel E5-4607 is a six-core processor from the Xeon E5 family, designed optimally for mid-range servers and workstations that require a blend of performance and power efficiency. Operating at a base clock speed of 2.20GHz, it possesses the capability to handle various enterprise-level applications, including those needing moderate computational power. With a 12MB smart cache, this processor is adept at reducing the time to access data from the main memory, enhancing overall computational speed and efficiency. Its thermal design power (TDP) is rated at 95W, which is indicative of its focus on balancing robust performance with energy conservation. The processor communicates with the memory at a speed of 1066MHz, supporting DDR3 memory, which ensures compatibility with a broad range of existing enterprise-grade hardware. Additionally, it is built on Intel's 32nm process technology and supports essential technologies like Intel's Hyper-Threading, enabling the CPU to efficiently manage workload distribution across its six cores. This processor does not support Intel Turbo Boost, focusing instead on delivering consistent performance across its base operating frequency. The E5-4607 is suited for FCLGA2011 socket and is compatible with the Intel C600 series chipset, making it a reliable option for businesses seeking cost-effective solutions to upgrade or build server and workstation systems capable of handling a variety of tasks, from virtualization to basic computing needs.

You May Also Be Interested in

Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess