EN
  • EN
  • DE

INTEL E5649 - Intel E5649 2.53GHz 6C 12M 80W

Part No INTEL E5649 - Intel E5649 2.53GHz 6C 12M 80W
Manufacturer Intel
Catalog CPU
Description Intel E5649 2.53GHz 6C 12M 80W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423109-INTEL E5649 - Intel E5649 2.53GHz 6C 12M 80W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5649 - Intel E5649 2.53GHz 6C 12M 80W CAD Model

Description

The INTEL E5649 processor is a part of Intel's Xeon 5600 series, targeting the need for balance between performance and power efficiency in server and workstation environments. This CPU operates with 6 cores and 12 threads, leveraging Intel Hyper-Threading Technology to effectively double the processing capability within the same physical footprint. It runs at a base clock speed of 2.53GHz, providing a solid foundation for computing operations in moderately demanding environments. With a 12MB Smart Cache, the E5649 minimizes time spent accessing frequently used data and instructions, thereby enhancing overall operational efficiency. It boasts a thermal design power (TDP) of 80 watts, reflecting its design targeting energy efficiency without significantly compromising on processing power. This processor supports Triple Channel DDR3 memory, optimizing data throughput and responsiveness for applications running on the server. Architecturally, the E5649 is built on Intel's 32nm process, enabling higher performance levels through improved power efficiency compared to previous generations. It includes support for Intel VT-x and VT-d virtualization technologies, facilitating the creation and management of virtualized environments by improving performance and security. The E5649 is designed to integrate seamlessly into existing LGA1366 socket motherboards, offering a straightforward path for upgrades or new builds in server infrastructures. Bringing together efficiency, reliability, and Intel's trusted processor technology, the E5649 is well-suited for small to medium-sized enterprise applications, including web servers, file servers, and other multi-threaded applications, providing a balance between power consumption and computing power.

You May Also Be Interested in

Dell
Intel E5-2640 2.5GHz 6C 15M 95W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8268 2.90GHz 24C 14M 205W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E5-2609v3 1.9GHz 6C 15M 85W
Need more? Email Us
Dell
Intel E5-2680v4 2.40GHz 14C 35M 120W
Need more? Email Us
Dell
DELL Xeon Gold 6240
Need more? Email Us
Dell
Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Need more? Email Us
Dell
Intel Gold 6246 12C 3.3GHz 24.75MB 205W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess