EN
  • EN
  • DE
  • IT

INTEL E7-8891V3 - Intel E7-8891V3 2.80GHz 10C 45M 165W

Part No INTEL E7-8891V3 - Intel E7-8891V3 2.80GHz 10C 45M 165W
Manufacturer Intel
Catalog CPU
Description Intel E7-8891V3 2.80GHz 10C 45M 165W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423424-INTEL E7-8891V3 - Intel E7-8891V3 2.80GHz 10C 45M 165W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E7-8891V3 - Intel E7-8891V3 2.80GHz 10C 45M 165W CAD Model

Description

The Intel E7-8891V3 is a high-end server processor from Intel's Xeon E7 v3 family, optimized for critical mission enterprise computing with its 10 cores and 20 threads enabled by Hyper-Threading Technology. This processor operates at a base frequency of 2.80GHz and boasts an exceptionally large 45MB of Intel Smart Cache, facilitating rapid processing of large and complex data sets. It is built on the 22nm process technology and has a thermal design power (TDP) of 165W, indicating its power and thermal efficiency for a high-performance chip. The E7-8891V3 supports advanced RAS (Reliability, Availability, Serviceability) features, ensuring system stability and dependability crucial in enterprise environments. It is compatible with DDR3 and DDR4 memory, offering flexibility in achieving high memory bandwidth and capacity. This processor excels in data-intensive applications such as large-scale databases, ERP systems, and real-time analytics, providing the reliability and performance required for mission-critical tasks.

You May Also Be Interested in

Intel
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Intel
Intel E7-8891V3 2.80GHz 10C 45M 165W
Need more? Email Us
Intel
Intel E5-2667v2 3.30GHz 8C 25M 130W
Need more? Email Us
Intel
Intel E5-4610v4 1.80GHz 10C 25M 105W
Need more? Email Us
Intel
Intel E7-8891V3 2.80GHz 10C 45M 165W
Need more? Email Us
Intel
Intel E5-2699V3 2.30GHz 18C 48M 145W Cache 2133MHz 145W
Need more? Email Us
Intel
Intel E5-2643 3.3GHz 4C 10M 130W
Need more? Email Us
Intel
Intel E7-8860V4 2.20GHz 18C 45M 140W
Need more? Email Us
Intel
Intel W-2145 3.70GHz 8C 11M 140W
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess