EN
  • EN
  • DE

INTEL GOLD6242R - Intel Gold 6242R 3.1GHz 20C 27.5M 205W

Part No INTEL GOLD6242R - Intel Gold 6242R 3.1GHz 20C 27.5M 205W
Manufacturer Intel
Catalog CPU
Description Intel Gold 6242R 3.1GHz 20C 27.5M 205W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423372-INTEL GOLD6242R - Intel Gold 6242R 3.1GHz 20C 27.5M 205W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL GOLD6242R - Intel Gold 6242R 3.1GHz 20C 27.5M 205W CAD Model

Description

The Intel Gold 6242R CPU is designed for data center and enterprise-level applications, featuring a 3.1GHz base clock speed across 20 cores and 40 threads, highlighting its capability for high-level multi-threaded processing tasks. With a TDP of 205W, it represents Intel’s commitment to providing high performance while managing power efficiency within acceptable limits. The processor includes a substantial 27.5MB of L3 cache, which facilitates quick access to frequently used data, significantly boosting the efficiency of data retrieval and execution processes. Bearing the hallmark of Intel's second-generation Xeon Scalable processors, it incorporates improvements in architecture that enhance both speed and efficiency, making it suitable for a wide variety of demanding applications, including cloud computing, virtualization, and in-depth analytics. The 6242R also features advanced technologies such as Intel Turbo Boost Technology 2.0, which allows it to dynamically increase its clock rate, ensuring that it delivers peak performance when necessary. Furthermore, it supports DDR4 memory, providing ample bandwidth for data-intensive tasks, and is equipped with advanced security features to protect against data breaches and ensure data integrity. Its advanced thermal management capabilities ensure that the processor remains within operational temperature limits, even under heavy loads, making it a reliable choice for mission-critical systems that require around-the-clock operation.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess