EN
  • EN
  • DE

INTEL SLBVY - Intel x5687 3.60GHz 4C 12M 130W

Part No INTEL SLBVY - Intel x5687 3.60GHz 4C 12M 130W
Manufacturer Intel
Catalog CPU
Description Intel x5687 3.60GHz 4C 12M 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423257-INTEL SLBVY - Intel x5687 3.60GHz 4C 12M 130W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SLBVY - Intel x5687 3.60GHz 4C 12M 130W CAD Model

Description

The INTEL SLBVY, known as the Intel Xeon x5687, is a high-performance processor designed for enterprise level servers and workstations. This quad-core CPU operates at a commanding 3.60GHz, making it well-suited for tasks that require high processing speeds, such as video editing, 3D rendering, and scientific simulations. With 12MB of L3 cache, the Xeon x5687 minimizes the time needed to access data from the main memory, significantly enhancing the execution speed of memory-intensive applications. Despite its formidable performance, the processor maintains a thermal design power (TDP) of 130W, demonstrating Intel's ability to balance power efficiency with computational prowess. The CPU supports DDR3 ECC memory, ensuring data integrity and reliability for mission-critical applications. This processor is designed for the LGA1366 socket, fitting into a specific segment of high-end motherboards. The Xeon x5687's support for Intel’s Hyper-Threading Technology enables it to handle up to eight threads simultaneously, further boosting its efficiency in multitasking environments. It is a robust option for professionals and businesses that demand high-speed computing and unwavering reliability for their most challenging workloads.

You May Also Be Interested in

Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess