EN
  • EN
  • DE

INTEL SLC3H - Intel E7-2860 2.26GHz 10C 24M 130W

Part No INTEL SLC3H - Intel E7-2860 2.26GHz 10C 24M 130W
Manufacturer Intel
Catalog CPU
Description Intel E7-2860 2.26GHz 10C 24M 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423691-INTEL SLC3H - Intel E7-2860 2.26GHz 10C 24M 130W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SLC3H - Intel E7-2860 2.26GHz 10C 24M 130W CAD Model

Description

The INTEL SLC3H, equipped with the powerful Intel Xeon E7-2860 processor, represents the pinnacle of enterprise computing technology, designed to meet the demands of the most data-intensive applications. This processor features a decacore configuration, with 10 cores operating at a base frequency of 2.26GHz, enabling it to manage a vast number of simultaneous processes efficiently. The integration of a 24MB SmartCache significantly enhances the processing speed by minimizing latency in data access, making this CPU particularly suitable for complex databases, real-time data processing, and large-scale virtualized environments. With a Thermal Design Power (TDP) of 130W, it is evident that this processor is built to deliver exceptional performance in high-load situations, while still maintaining considerable energy efficiency. The E7-2860 is part of the Intel Xeon E7 family, known for its reliability, durability, and scalability, making it an ideal choice for mission-critical enterprise applications. It supports advanced Intel technologies such as Intel QuickPath Interconnect (QPI), providing high-speed interconnects between the processor and other system components, thereby reducing bottlenecks and improving overall system throughput. Additionally, this processor features Intel Virtualization Technology (VT-x), enabling enhanced management of virtual environments, thereby optimizing server utilization and flexibility. With its robust capabilities, the Intel E7-2860 is particularly well-suited for high-performance computing (HPC) tasks, extensive data analytics, and enterprise-level virtualization solutions.

You May Also Be Interested in

Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess