EN
  • EN
  • DE

INTEL SR0KM - Intel E5-2630L 2.00GHz 6C 12M 60W

Part No INTEL SR0KM - Intel E5-2630L 2.00GHz 6C 12M 60W
Manufacturer Intel
Catalog CPU
Description Intel Xeon E5-2630L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423819-INTEL SR0KM - Intel E5-2630L 2.00GHz 6C 12M 60W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR0KM - Intel E5-2630L 2.00GHz 6C 12M 60W CAD Model

Description

The Intel E5-2630L processor is part of the Intel Xeon E5 Family, optimized for low power consumption without compromising on performance. Operating at 2.00GHz, the processor features 6 cores and 12 threads, offering a balanced combination of processing power and efficiency for handling parallel tasks effectively. It comes with a 12 MB L3 cache, which is crucial for quickly accessing frequently used data, thereby speeding up computation tasks and improving overall system performance. With a significantly lower thermal design power (TDP) of 60 Watts, it exemplifies Intel's commitment to power efficiency, making it an ideal choice for eco-conscious businesses and data centers looking to minimize their energy consumption while maintaining adequate computing capabilities. The processor supports DDR3 memory technology, ensuring compatibility with a variety of server and workstation configurations. While it may lack the integrated graphics found in some other Xeon models, its focus remains on delivering reliable server and workstation performance. It incorporates Intel's Hyper-Threading Technology, allowing each core to handle two threads simultaneously, which optimizes its multitasking capabilities. Additionally, the E5-2630L is equipped with Intel's Turbo Boost Technology, enabling it to dynamically increase its clock speed based on the workload, thus providing an adaptive performance boost when necessary.

You May Also Be Interested in

Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess