EN
  • EN
  • DE

INTEL SR1XE - Intel E5-2698v3 2.3GHz 16C 40M 135W Cache 2133MHz 135W

Part No INTEL SR1XE - Intel E5-2698v3 2.3GHz 16C 40M 135W Cache 2133MHz 135W
Manufacturer Intel
Catalog CPU
Description Intel Xeon Processor E5-2698 v3 16C 2.3GHz 40MB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423911-INTEL SR1XE - Intel E5-2698v3 2.3GHz 16C 40M 135W Cache 2133MHz 135W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR1XE - Intel E5-2698v3 2.3GHz 16C 40M 135W Cache 2133MHz 135W CAD Model

Description

The INTEL SR1XE, also known as the Intel E5-2698v3, is a high-performance CPU designed to handle the most demanding workloads in enterprise and data center environments. It operates at a base clock speed of 2.3GHz and boasts 16 cores, enabling it to manage complex, intensive tasks with ease. This processor is part of Intel's E5-2600 v3 product family, well-regarded for its balance of performance, power efficiency, and scalability. One of the standout features of the E5-2698v3 is its impressive 40MB of cache, which significantly reduces data access times by keeping frequently used data close to the processor cores. This, in turn, enhances overall system performance, making it particularly suited for data-intensive applications such as big data analytics, cloud computing, and virtual infrastructures. The processor supports DDR4 memory at speeds up to 2133MHz, allowing for high-speed access to data and improving the throughput of memory-bound applications. This is complemented by a Thermal Design Power (TDP) of 135 watts, which balances performance and power efficiency, ensuring the processor operates effectively within its thermal parameters. Intel’s Hyper-Threading Technology is another critical aspect of the E5-2698v3, effectively doubling the processor’s available execution threads and boosting the performance of multi-threaded applications. Additionally, the processor benefits from Intel Turbo Boost Technology, which can dynamically increase the clock speed of active cores to improve performance based on the workload demands and thermal headroom. The E5-2698v3 also includes several technologies aimed at enhancing security and reliability in server environments, including Intel Trusted Execution Technology (TXT) and AES New Instructions (AES-NI) for accelerated encryption and decryption. Intel Virtualization Technology (VT-x and VT-d) is supported as well, offering improved management of virtualized resources and more secure, isolated environments for virtual machines. In summary, the INTEL SR1XE - Intel E5-2698v3 represents a superb choice for businesses seeking a processor that offers a blend of high performance, advanced security features, and energy efficiency. Its capability to handle a wide range of intensive workloads makes it an invaluable component in today’s data-driven enterprise environments.

You May Also Be Interested in

Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess