EN
  • EN
  • DE

ISPGDX240VA-7B388-10I

Part No ISPGDX240VA-7B388-10I
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Description ISPGDX240VA-7B388-10I Lattice
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001667-ISPGDX240VA-7B388-10I
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISPGDX240VA-7B388-10I CAD Model

Description

The ISPGDX240VA-7B388-10I is a member of the ispGDX family of programmable logic devices (PLDs) from Lattice Semiconductor. These devices are designed for high-performance, cost-sensitive applications requiring programmable logic solutions. This particular model is known for its in-system programmability and versatile architecture.

Applications:

  • Industrial control systems
  • Embedded systems
  • Telecommunications equipment
  • Consumer electronics
  • Motor control applications

Features:

  • In-System Programmability (ISP)
  • High-performance logic
  • Flexible routing architecture
  • Low power consumption
  • On-chip oscillator
  • Multiple I/O options

Benefits:

  • Simplified design process through ISP
  • Reduced time-to-market due to rapid prototyping
  • Lower system cost due to integrated features
  • Improved system reliability
  • Flexible design changes and upgrades

Additional Details:

The ISPGDX240VA-7B388-10I offers a combination of programmable logic, memory, and I/O capabilities. The in-system programmability (ISP) feature allows designers to update the device's configuration even after it has been installed in the system, simplifying design iterations and enabling remote upgrades. The flexible routing architecture allows for efficient utilization of the logic resources, while the low power consumption makes it suitable for battery-powered applications. The on-chip oscillator eliminates the need for an external clock source, reducing system cost and complexity. With multiple I/O options, the device can be easily interfaced with a wide range of peripherals. The device comes in a BGA package for improved thermal performance. The -10I indicates a specific speed grade and temperature range. Overall, this device offers a versatile and cost-effective solution for a variety of programmable logic applications.

Its high performance is suitable for complex control algorithms, digital signal processing, and other computationally intensive tasks. The device's integrated features, such as on-chip oscillator and multiple I/O options, can significantly reduce system BOM (Bill of Materials) costs. The ISP capability enables remote updates and bug fixes, extending the product's lifecycle and reducing maintenance costs.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Dell
Need more? Email Us
Harris Corporation
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess