EN
  • EN
  • DE

INTEL SR2P2 - Intel E5-2630LV4 1.80GHz 10C 25M 55W

Part No INTEL SR2P2 - Intel E5-2630LV4 1.80GHz 10C 25M 55W
Manufacturer Intel
Catalog CPU
Description Intel E5-2630LV4 1.80GHz 10C 25M 55W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423266-INTEL SR2P2 - Intel E5-2630LV4 1.80GHz 10C 25M 55W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR2P2 - Intel E5-2630LV4 1.80GHz 10C 25M 55W CAD Model

Description

The Intel E5-2630LV4, also known by its codename SR2P2, is a low-power, high-efficiency processor from the Intel Xeon E5 family, specifically designed for dense server environments and energy-efficient data centers. This processor operates at 1.80GHz across its 10 cores, offering a balanced mix of performance and power consumption with a notably low Thermal Design Power (TDP) of 55W. It comes equipped with a substantial 25MB of cache, enhancing its ability to manage large datasets and complex multithreaded applications with reduced latency. The E5-2630LV4 supports Intel's Hyper-Threading Technology, allowing for 20 threads to run concurrently, which significantly improves multitasking and parallel processing capabilities. Its compatibility with DDR4 memory further elevates its performance, enabling faster data access speeds and improved system responsiveness. The processor is built using Intel's 14nm technology, ensuring efficiency and reduced heat output, making it an ideal choice for powering energy-conscious data centers and for applications where maintaining a low operational cost without sacrificing performance is crucial. With its blend of power efficiency, performance, and support for advanced Intel technologies, the E5-2630LV4 is perfectly suited for virtualization, cloud computing, and other workloads that require a lot of parallel processing but have strict energy usage criteria.

You May Also Be Interested in

Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess