EN
  • EN
  • DE

INTEL SR2R6 - Intel E5-2620v4 2.1GHz 8C 20M 85W

Part No INTEL SR2R6 - Intel E5-2620v4 2.1GHz 8C 20M 85W
Manufacturer Intel
Catalog CPU
Description Intel E5-2620v4 2.1GHz 8C 20M 85W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423891-INTEL SR2R6 - Intel E5-2620v4 2.1GHz 8C 20M 85W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR2R6 - Intel E5-2620v4 2.1GHz 8C 20M 85W CAD Model

Description

The INTEL SR2R6, known as the Intel E5-2620v4, is engineered for efficient performance across a variety of server and workstation applications. Operating at a frequency of 2.1GHz, this processor includes 8 cores and 16 threads, offering balanced performance for multi-threaded applications. With a 20MB cache, the E5-2620v4 ensures quick access to frequently used data, enhancing application responsiveness. The processor exhibits a modest thermal design power (TDP) of 85W, making it an energy-efficient option for businesses looking to optimize their compute operations while managing power consumption. It is built on the Broadwell architecture, which introduces improvements in performance and power efficiency over previous generations. Supporting DDR4 memory, it allows for higher bandwidth and throughput, beneficial for data-intensive tasks. Furthermore, it includes features like Intel Virtualization Technology, enhancing its capabilities in virtualized environments. Given its features, the Intel E5-2620v4 stands as a versatile processor, ideal for medium-sized business applications, including virtual servers, collaborative workstations, and entry-level databases, offering a balance between performance, power efficiency, and cost.

You May Also Be Interested in

Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess