EN
  • EN
  • DE

INTEL SSDSC2BW180A3 - 180GB SSD 2.5 SATA 6GB MLC SSDSC2BW180A3

Part No INTEL SSDSC2BW180A3 - 180GB SSD 2.5 SATA 6GB MLC SSDSC2BW180A3
Manufacturer Intel
Catalog Hard Drives
Description Intel 520
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1423960-INTEL SSDSC2BW180A3 - 180GB SSD 2.5 SATA 6GB MLC SSDSC2BW180A3
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SSDSC2BW180A3 - 180GB SSD 2.5 SATA 6GB MLC SSDSC2BW180A3 CAD Model

Description

The Intel SSDSC2BW180A3 is a solid-state drive (SSD) that offers a high-capacity storage solution with a total of 180GB of space, designed for those seeking enhanced performance and reliability. Housed in a 2.5-inch form factor, this drive provides compatibility with a wide range of desktop and laptop computers, making it a versatile choice for various users. Utilizing SATA 6Gb/s interface, it delivers fast data transfer rates, significantly improving the system's overall responsiveness compared to traditional hard disk drives (HDDs). The SSDSC2BW180A3 employs Multi-Level Cell (MLC) NAND flash technology, which contributes to its durability and ability to handle intensive read and write operations over its lifespan. Intel's focus on quality and reliability ensures that this SSD is equipped with features like hardware encryption for data security, wear-leveling to extend its life, and error correction code (ECC) to maintain data integrity. Ideal for both personal and professional use, the SSDSC2BW180A3 enhances boot times, application launches, and offers ample storage for documents, photos, music, and videos. Whether upgrading an aging system or building a new one, this Intel SSD is built to provide a balance of performance, reliability, and value.

You May Also Be Interested in

IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess