EN
  • EN
  • DE

JS28F256P33T95

Part No JS28F256P33T95
Manufacturer Intel
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case TSSOP56
Manufacturer Intel
Manufacturer Homepage www.intel.com
Win Source Part Number 724192-JS28F256P33T95
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JS28F256P33T95 CAD Model

Description

The JS28F256P33T95 is a StrataFlash memory device from Intel. It is a non-volatile memory solution designed for embedded applications, offering high density and reliable data storage. This flash memory is commonly used in networking equipment, industrial control systems, and other applications requiring durable and secure storage.

Applications:

  • Networking Equipment: Used in routers, switches, and other network devices for storing boot code and configuration data.
  • Industrial Control Systems: Employed in industrial automation equipment for program storage and data logging.
  • Embedded Systems: Integrated into various embedded systems for firmware storage and data management.
  • Telecommunications Equipment: Found in telecommunications devices for storing operating systems and application code.

Features:

  • StrataFlash Technology: Provides high-density storage with fast read access times.
  • Non-Volatile Memory: Retains data even when power is off.
  • High Endurance: Offers a large number of program/erase cycles for long-term reliability.
  • Sector Protection: Provides hardware-based write protection for critical data.
  • TSOP Package: Allows for easy surface mount assembly.

Benefits:

  • Reliable Storage: Ensures data integrity and retention in demanding environments.
  • Fast Performance: Enables quick boot-up and efficient code execution.
  • Long Lifespan: Extends the operational life of embedded devices.
  • Data Security: Protects critical data from accidental or malicious modification.
  • Easy Integration: Simplifies the design and manufacturing process.

Additional Details:

The JS28F256P33T95 StrataFlash memory device is designed to meet the stringent requirements of embedded systems. Its sector protection feature adds an extra layer of security by preventing unauthorized writes to critical memory regions. The TSOP package allows for efficient surface mount assembly, making it a versatile solution for a wide range of applications. This flash memory provides a reliable and secure storage solution for critical embedded systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess