The JS29F32B08JCME2 is a 32-Megabit (Mb) NOR Flash memory device manufactured by Intel. It is organized as 4M x 8, offering high-performance read/write capabilities for embedded applications. This device is designed for applications requiring non-volatile storage solutions and features fast access times and reliable data storage.
Applications:
- Embedded systems requiring firmware storage and execution
- Networking devices such as routers and switches for storing configuration data
- Industrial automation equipment for storing program code and parameters
- Handheld devices requiring non-volatile storage for applications and data
- Consumer electronics devices such as set-top boxes and digital TVs for storing boot code and system settings
Features:
- 32-Megabit (4M x 8) NOR Flash Memory
- Fast read access times for high-performance execution
- Asynchronous read and write operations
- Supports Common Flash Interface (CFI) for easy integration
- Sector protection features to prevent accidental erasure or programming
- Low power consumption for energy-efficient operation
- Industry-standard packaging for easy mounting and soldering
Benefits:
- Provides reliable non-volatile storage for critical data and code.
- Enables fast system boot-up and application execution due to high read speeds.
- Offers flexibility with byte-wide read/write operations.
- Simplifies system design and integration with industry-standard interface.
- Enhances system security with sector protection features preventing unauthorized access or modification.
- Reduces power consumption, making it suitable for battery-powered applications.
- Suitable for diverse temperature ranges, making it reliable in extreme environment conditions
Additional Details:
The JS29F32B08JCME2 operates over a wide voltage range, typically between 2.7V and 3.6V. It includes features such as sector protection to prevent accidental erasure or programming of critical data. The device supports various power-saving modes to minimize power consumption in standby or idle states. This memory device is available in various package options to suit a wide range of board layouts and system requirements. The device is rated for a specified number of program/erase cycles per sector, ensuring long-term reliability and data integrity.