EN
  • EN
  • DE

M29W256GH70N6

Part No M29W256GH70N6
Manufacturer Intel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829094-M29W256GH70N6
Ultra Librarian 3D Model Ultra Librarian M29W256GH70N6 CAD Model

Description

The M29W256GH70N6 is a 256 Mbit (32Mb x8 or 16Mb x16) Flash memory device manufactured by Intel (now Micron Technology). It's designed for high-density storage and fast access times, making it suitable for a wide range of embedded applications requiring non-volatile memory.

Applications:

  • Embedded Systems: Used for storing firmware, operating systems, and application code in embedded systems.
  • Networking Equipment: Suitable for storing configuration data, boot code, and network protocols in routers, switches, and other networking devices.
  • Industrial Control: Implemented in industrial controllers for storing program logic, machine settings, and historical data.
  • Automotive Systems: Utilized in automotive electronics for storing ECU (Engine Control Unit) software, navigation maps, and other critical data.
  • Consumer Electronics: Found in devices like set-top boxes, digital TVs, and gaming consoles for storing application software, multimedia content, and user data.

Features:

  • High-Density Storage: Provides 256 Mbit of storage capacity for large code and data storage requirements.
  • Fast Read Access: Offers fast read access times, typically around 70ns, for quick data retrieval and code execution.
  • Sector Erase: Features sector erase capability, allowing individual memory sectors to be erased and reprogrammed without affecting other sectors.
  • Program/Erase Controller: Includes an on-chip program/erase controller for simplified programming and erasing operations.
  • Common Flash Interface (CFI): Compliant with the Common Flash Interface (CFI) standard for device identification and parameter information.
  • Hardware Write Protection: Offers hardware write protection to prevent accidental data corruption.

Benefits:

  • Large Storage Capacity: Enables the storage of large amounts of code and data, accommodating complex applications.
  • Fast Performance: Ensures quick and efficient system performance with fast read access times.
  • Simplified Programming: Simplifies programming and erasing processes, reducing development time and effort.
  • Reliable Data Storage: Provides reliable data storage with high endurance and long data retention.
  • Data Protection: Protects against accidental data corruption with hardware write protection features.

Additional Details:

The M29W256GH70N6 operates on a single 3V power supply. It is available in various package options, including TSOP and BGA. This device supports a JEDEC standard pinout for compatibility and ease of integration. It offers high endurance, with a minimum of 100,000 program/erase cycles per sector, and long data retention, typically exceeding 20 years. The sector erase capability allows for flexible memory management and efficient use of storage space.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7149 $62.8639
25+ $4.6893 $117.2325
39+ $4.5426 $177.1614
53+ $4.3959 $232.9827
68+ $4.2504 $289.0272
91+ $3.8103 $346.7373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess