EN
  • EN
  • DE

MD2764A-20/B

Part No MD2764A-20/B
Manufacturer Intel
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990197-MD2764A-20/B
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD2764A-20/B CAD Model

Description

The MD2764A-20/B is a 64K (8K x 8) EPROM (Erasable Programmable Read-Only Memory) manufactured by Intel. This memory chip is designed for storing firmware, boot code, and other non-volatile data in electronic systems. The '20' in the part number indicates an access time of 200ns.

Applications:

  • Embedded Systems: Stores firmware and boot code for microcontrollers and embedded processors.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer Electronics: Employed in older video game consoles, printers, and other electronic devices requiring non-volatile memory.
  • Instrumentation: Stores calibration data and program code in test and measurement equipment.
  • Telecommunications Equipment: Used in network devices for storing configuration data.

Features:

  • 64K Bit Capacity: Provides 65,536 bits (8,192 bytes) of non-volatile storage.
  • EPROM Technology: Erasable and reprogrammable using ultraviolet (UV) light.
  • 200ns Access Time: Offers relatively fast read access to stored data.
  • Single 5V Power Supply: Operates on a single 5-volt power supply.
  • Three-State Outputs: Allows for easy bus interfacing.
  • JEDEC Standard Pinout: Conforms to industry-standard pinout configurations.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Reprogrammable: Allows for firmware updates and modifications.
  • Fast Access Time: Enables quick retrieval of stored data.
  • Easy Integration: Simple to interface with microprocessors and other logic devices.
  • Reliable Data Storage: Provides robust and reliable storage for critical data.

Technical Specifications:

  • Memory Size: 64K bits (8K x 8)
  • Access Time: 200 ns
  • Supply Voltage: 5V ± 10%
  • Operating Temperature Range: 0°C to +70°C
  • Output Current: 2.1 mA
  • Input Current: 10 µA
  • Package: DIP-28 (Dual In-Line Package)

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess