EN
  • EN
  • DE

MD2764A/B

Part No MD2764A/B
Manufacturer Intel
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025535-MD2764A/B
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MD2764A/B CAD Model

Description

The Intel MD2764A/B is a 64K (8K x 8) EPROM (Erasable Programmable Read-Only Memory) chip. This memory device is designed for use in a wide array of applications where non-volatile storage of program code or data is required.

Applications:

  • Embedded systems for storing firmware.
  • Microcontroller-based systems.
  • Industrial control equipment.
  • Telecommunications equipment.
  • Early personal computers and computer peripherals.

Features:

  • Capacity: 64 Kbit (8 K x 8 bits).
  • Technology: EPROM (Erasable Programmable Read-Only Memory).
  • Access Time: Typically between 200ns and 450ns depending on the specific grade.
  • Programming: Can be electrically programmed using a PROM programmer and erased using UV light.
  • Package: Typically available in a 28-pin DIP (Dual In-line Package).
  • Operating Voltage: +5V single power supply.
  • Static Operation: Requires no clock or timing strobes.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring reliable storage of critical data or program code.
  • Reprogrammable: Can be erased and reprogrammed, allowing for firmware updates and modifications (though requiring UV erasure).
  • Wide Operating Temperature Range: Suitable for use in industrial environments with varying temperature conditions.
  • Easy Integration: Standard DIP package makes it easy to interface with other components on a circuit board.
  • Reliable Performance: Provides dependable data storage and retrieval in demanding applications.

Additional Details:

The MD2764A/B EPROM is erased by exposing the chip to ultraviolet light through a transparent window on the package. The data is then written electrically, typically using a dedicated PROM programmer. The specific access time and power consumption characteristics may vary slightly depending on the manufacturing batch and grade of the device. It's crucial to consult the datasheet for the exact specifications. The device's compatibility is generally with standard TTL logic levels, simplifying interface design.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess