EN
  • EN
  • DE
  • IT

N80C196KC16

Part No N80C196KC16
Manufacturer Intel
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case PLCC
Manufacturer Intel
Manufacturer Homepage www.intel.com
RoHS State Request Verification
Win Source Part Number 715568-N80C196KC16
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N80C196KC16 CAD Model

Description

The N80C196KC16 is a 16-bit microcontroller from Intel, belonging to the MCS-96 family. It is designed for high-performance embedded control applications requiring real-time processing capabilities.

Applications:

  • Industrial Automation
  • Motor Control
  • Robotics
  • Automotive Control Systems
  • Process Control

Features:

  • 16-bit Architecture
  • 16 MHz Clock Frequency
  • Up to 8 KB of On-Chip ROM/EPROM
  • 232 Bytes of On-Chip RAM
  • High-Speed Math Coprocessor
  • PWM Output
  • 10-Bit A/D Converter
  • Serial Communication Interface (UART)
  • Multiple Timer/Counters

Benefits:

  • High Performance: 16-bit architecture and high clock frequency enable fast execution of complex control algorithms.
  • Real-Time Control: Dedicated hardware features such as PWM outputs and A/D converters facilitate precise control of external devices in real-time.
  • Reduced System Cost: Integrated peripherals reduce the need for external components, minimizing system cost and complexity.
  • Flexible I/O: Configurable I/O ports allow for easy interfacing with a wide range of sensors and actuators.
  • Robust Design: Designed for operation in harsh industrial environments.

Additional Details:

The N80C196KC16 microcontroller is often used in closed-loop control systems where precise timing and accurate data acquisition are essential. Its on-chip peripherals, including the PWM output and A/D converter, allow for direct control of motors, actuators, and other electromechanical devices. The microcontroller also includes interrupt handling capabilities for responding quickly to external events.

The N80C196KC16 is typically available in a PLCC (Plastic Leaded Chip Carrier) package. This microcontroller is programmed using assembly language or C. Refer to the Intel documentation for detailed programming and application information.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $4.3379
NXP / Nexperia
Octal D-type flip-flop with reset; positive-edge trigger
Need more? Email Us
NXP / Nexperia
20-bit registered driver with inverted register enable and 30ohm termination resistors 3-State
Lowest to $13.6022
Texas Instruments
16-BIT, 2 MSPS, UNIPOLAR INPUT, MICRO POWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE AND REFERENCE | IC ADC 16BIT SAR 48TQFP
Lowest to $87.0316
Analog Devices Inc.
14-Bit, 80 MSPS/105 MSPS/125 MSPS, 1.8 V Analog-to-Digital Converter
Lowest to $68.9296
TE Connectivity
Products for Mobile Equipment | SHIELD FINGER 3025-Z1-T
Lowest to $2.0689
SANYO Semiconductor (U.S.A) Corporation
Very High-Definition CRT Display Horizontal Deflection Output Applications
Need more? Email Us
Texas Instruments
2.2V, 12-Bit, 4-Channel, microPOWER™ ANALOG-TO-DIGITAL CONVERTER WITH I2C INTERFACE | IC ADC 12BIT I2C 100KSPS 16WQFN
Lowest to $1.7756
Analog Devices Inc.
5.5 V Input, 300 mA, Low Quiescent Current, CMOS Linear Regulator | IC REG LINEAR 3.3V 300MA 6LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.8698 $87.7396
4+ $35.9970 $143.9880
6+ $34.8715 $209.2290
8+ $33.7462 $269.9696
10+ $32.6220 $326.2200
14+ $29.2470 $409.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess