EN
  • EN
  • DE

N80C196KD20

Part No N80C196KD20
Manufacturer Intel
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081469-N80C196KD20
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N80C196KD20 CAD Model

Description

The Intel N80C196KD20 is a high-performance 16-bit microcontroller designed for real-time control applications. It combines a powerful CPU core with a rich set of integrated peripherals, making it suitable for a wide range of industrial, automotive, and consumer electronics applications. The microcontroller is known for its robust architecture, efficient instruction set, and real-time capabilities.

Applications

  • Motor control: Controlling the speed and position of electric motors in industrial drives.
  • Robotics: Implementing control algorithms for robotic arms and mobile robots.
  • Automotive systems: Managing engine control, anti-lock braking, and airbag deployment.
  • Industrial automation: Controlling manufacturing processes and equipment.
  • Data acquisition: Collecting and processing sensor data in industrial environments.

Features

  • 16-bit architecture: Provides efficient data processing and memory access.
  • 20 MHz clock speed: Enables fast execution of real-time control algorithms.
  • Integrated A/D converter: Allows for direct connection to analog sensors.
  • PWM outputs: Facilitates precise control of motors and power devices.
  • Serial communication interfaces: Supports communication with other devices and systems.

Benefits

  • Real-time performance: Enables precise and responsive control of real-world systems.
  • Reduced system cost: Integrated peripherals minimize external component count.
  • Improved reliability: Fewer external components contribute to a more robust system.
  • Simplified system design: Integrated peripherals reduce design complexity.
  • Flexibility: The microcontroller can be easily programmed to implement a wide range of control algorithms.

The Intel N80C196KD20 is a versatile microcontroller that offers a powerful combination of performance, integration, and reliability. Its real-time capabilities and integrated peripherals make it an excellent choice for designers seeking to implement sophisticated control systems in a wide range of applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess