Products specifications

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Intel
Series 82077SL
Package Bulk
Product Status Active
Programmable Not Verified
Function Controller
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 50mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 928687-N82077SL1
Ultra Librarian 3D Model Ultra Librarian N82077SL1 CAD Model

Description

The Intel 928687-N82077SL1 is an interface controller integrated circuit (IC) that offers versatile functionality for interface applications.

  • Series: 82077SL
  • Package: Bulk
  • Standard Package: 1 piece
  • Protocol/Interface: Not Specified
  • Current Supply: 50mA
  • Voltage Range: 4.5V to 5.5V
  • Package Type: 68-LCC (J-Lead)
  • Supplier Device Package: 68-PLCC
  • Temperature Range: 0°C to 70°C

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $2.4741
ECAD model for DS2483Q+T
Microchip Technology
4 PORT USB3.1 GEN1 - PD UPSTREAM / Interface
Need more? Email Us
ECAD model for USB7050/KDX
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
ECAD model for CP2109-A01-GM
Intel
IC CTRL ETH PCI/CARD BUS 196BGA / Ethernet Controller Single Chip 10Mbps/100Mbps 3.3V 196-Pin Bga Tray
Need more? Email Us
ECAD model for GD82550GYSL4Y5
Microchip Technology
IC USB3.1 GEN2 HUB NO PD / USB Hub Controller USB 2.0 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB7216CT-I/KDX
Cypress Semiconductor Corp
IC USB INTERFACE SX2 56-SSOP / Full Speed/High Speed USB Interface Device USB 2.0 3.3V T/R 56-Pin SSOP
Lowest to $80.2388
ECAD model for CY7C68001-56PVXCT
Microchip Technology
IC USB HUB CNTRLR I2C 100VQFN / USB Hub Controller USB 3.1 I²C Interface 100-VQFN (12x12)
Need more? Email Us
ECAD model for USB7052T/KDX
Texas Instruments
IC CTRLR ORIENT NETWORK 160QFP / Ethernet CTLR Single Chip 10Mbps 5V 160-Pin PQFP
Need more? Email Us
ECAD model for DP83934CVUL-33
Fairchild/ON Semiconductor
IC USB TYPE C CTLR PROGR 9WLCSP / Full Speed Programmable USB Power Delivery Controller USB 3.1 3.3V T/R 9-Pin WLCSP
Lowest to $0.5505
ECAD model for FUSB302BUCX

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1671 $52.6684
10+ $10.8038 $108.0380
15+ $10.4662 $156.9930
20+ $10.1286 $202.5720
26+ $9.7910 $254.5660
35+ $8.7781 $307.2335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 425 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention