EN
  • EN
  • DE

N83C196KB10

Part No N83C196KB10
Manufacturer Intel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081487-N83C196KB10
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N83C196KB10 CAD Model

Description

The Intel N83C196KB10 is a high-performance microcontroller belonging to the MCS-96 family. This 16-bit microcontroller is designed for demanding embedded control applications requiring significant processing power and versatile peripheral capabilities. It integrates a central processing unit (CPU), memory, and various input/output (I/O) interfaces on a single chip.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control systems, and robotics.
  • Automotive Electronics: Employed in engine control units (ECUs), anti-lock braking systems (ABS), and airbag control systems.
  • Aerospace: Integrated into flight control systems, navigation systems, and communication equipment.
  • Consumer Electronics: Utilized in advanced appliances, smart home devices, and high-end toys.

Features

  • 16-Bit CPU: Offers high-speed processing for complex control algorithms.
  • On-Chip Memory: Includes ROM and RAM for program and data storage, enhancing system performance.
  • High-Speed I/O: Provides fast data transfer rates with peripherals and external devices.
  • PWM Generators: Enables precise motor control and power regulation.
  • Serial Communication Interfaces: Supports UART, SPI, and other serial protocols for communication with other devices.
  • Analog-to-Digital Converter (ADC): Facilitates the integration of analog sensors and signals.
  • Interrupt Controller: Manages interrupts for real-time control applications.

Benefits

  • Improved Performance: The 16-bit architecture allows for efficient execution of complex control algorithms.
  • Reduced System Cost: Integration of memory and peripherals on-chip reduces the need for external components.
  • Enhanced Reliability: On-chip integration minimizes interconnections, improving system reliability.
  • Simplified Development: Comprehensive development tools and software libraries simplify the programming and debugging process.
  • Real-Time Control: The interrupt controller and high-speed I/O allow for precise and responsive control of external devices.

Additional Details

The N83C196KB10 operates within a specified voltage range and temperature, ensuring reliable operation in diverse environments. It is available in various package options, allowing for flexible integration into different system designs. The microcontroller is supported by a range of development tools, including compilers, debuggers, and emulators, facilitating rapid prototyping and product development. Its robust design and advanced features make it suitable for mission-critical applications where reliability and performance are essential.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess