EN
  • EN
  • DE

NG82945G

Part No NG82945G
Manufacturer Intel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027298-NG82945G
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NG82945G CAD Model

Description

The NG82945G is a chipset component, specifically a Graphics and Memory Controller Hub (GMCH), manufactured by Intel. It's designed to work with Intel processors to provide graphics processing and memory control capabilities for desktop and mobile computing platforms. As part of a larger chipset, it interfaces the CPU to memory and the graphics subsystem.

Applications

  • Desktop Computers: Used in desktop computers to provide integrated graphics and memory control.
  • Mobile Computers: Employed in laptops and other mobile devices to manage memory and display output.
  • All-in-One PCs: Integrated into all-in-one PCs to provide graphics and memory management functions.
  • Embedded Systems: Used in some embedded systems requiring graphics capabilities and memory control.
  • Workstations: Found in entry-level workstations for basic graphics and memory management.

Features

  • Integrated Graphics: Incorporates Intel Graphics Media Accelerator (GMA) for display output.
  • Memory Controller: Supports DDR2 memory for high-speed data transfer.
  • PCI Express Interface: Provides a PCI Express interface for connecting to external graphics cards and other peripherals.
  • Display Interfaces: Supports various display interfaces, including VGA and DVI.
  • Flexible Memory Configuration: Allows for flexible memory configurations to suit different system requirements.

Benefits

  • Integrated Graphics: Eliminates the need for a separate graphics card in some applications, reducing system cost.
  • High-Speed Memory Access: DDR2 support enables high-speed data transfer for improved system performance.
  • Flexible Expansion: PCI Express interface allows for expansion with external graphics cards and other peripherals.
  • Improved Display Output: Supports various display interfaces for compatibility with different monitors and display devices.
  • Reduced System Cost: Integrated design reduces the overall cost of the system.

Additional Details

The NG82945G works in conjunction with an Intel processor and a Southbridge chipset component (such as an ICH). It supports specific Intel processors and memory types. The integrated graphics capabilities of the NG82945G provide basic 2D and 3D graphics acceleration. The chipset supports various display resolutions and refresh rates. The PCI Express interface allows for the addition of discrete graphics cards for improved graphics performance. The NG82945G is typically packaged in a BGA (Ball Grid Array) package. Detailed specifications, including power requirements, supported memory types, and graphics capabilities, are available in the product datasheet.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess