EN
  • EN
  • DE

NH82801GU

Part No NH82801GU
Manufacturer Intel
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082090-NH82801GU
Categories OEM Parts(M-N)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NH82801GU CAD Model

Description

The Intel NH82801GU, also known as the I/O Controller Hub 9 (ICH9), is a critical component of Intel's chipset series, primarily used in desktop and mobile computing platforms. It serves as the central hub for managing input/output functions, connecting the CPU to peripherals and other system components. The ICH9 provides a wide range of functionalities that are essential for the overall operation and performance of the computer system.

Applications

  • Desktop PCs
  • Mobile Computers (Laptops)
  • Embedded Systems
  • Industrial PCs

Features

  • High-Speed Interconnect: Provides a fast and efficient connection between the CPU and peripherals.
  • PCI Express Support: Supports multiple PCI Express lanes for high-bandwidth graphics cards and other expansion cards.
  • USB Support: Includes integrated USB controllers for connecting various USB devices.
  • SATA Support: Offers multiple SATA ports for connecting hard drives and solid-state drives.
  • Audio Support: Integrated high-definition audio controller for audio output and input.
  • Network Support: May include integrated Gigabit Ethernet controller for network connectivity.
  • Power Management: Supports advanced power management features to optimize energy consumption.

Benefits

  • Improved System Performance: The high-speed interconnect and PCI Express support contribute to faster data transfer rates and overall system responsiveness.
  • Enhanced Connectivity: The integrated USB and SATA controllers allow for easy connection of various peripherals and storage devices.
  • High-Quality Audio: The high-definition audio controller provides excellent audio output and input quality.
  • Reliable Network Connectivity: The Gigabit Ethernet controller ensures stable and fast network connections.
  • Reduced Power Consumption: The advanced power management features help to minimize energy consumption and extend battery life in mobile devices.
  • Simplified System Design: Integration of multiple functions into a single chip reduces the complexity and cost of system design.

Specifically, the ICH9 typically offers features like support for up to 6 SATA 3.0 Gb/s ports with Intel Matrix Storage Technology, which enables RAID configurations for improved data redundancy and performance. It also provides support for up to 12 USB 2.0 ports for connecting various peripherals such as keyboards, mice, printers, and external storage devices. Furthermore, it integrates a high-definition audio controller that supports multiple audio channels and advanced audio features.

The ICH9's power management capabilities allow for dynamic adjustment of power consumption based on system workload, which helps to optimize energy efficiency and reduce heat generation. The chipset is designed to be compatible with a range of Intel processors and memory technologies, providing flexibility in system configuration and customization.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess