EN
  • EN
  • DE
  • IT

P87C51RC-1

Part No P87C51RC-1
Manufacturer Intel
Catalog Embedded - Microcontrollers
Description MCU 8-bit MCS51 8051 CISC 32KB EPROM 5V 40-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Bulk
Win Source Part Number 1198054-P87C51RC-1
Categories Embedded - Microcontrollers
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C51RC-1 CAD Model

Description

The P87C51RC-1 is an 8-bit microcontroller from Intel, belonging to the popular 8051 family. This microcontroller is widely used in embedded systems due to its versatile architecture, ease of programming, and availability of development tools. The 'RC' designation typically refers to the memory configuration and features of the specific model.

Applications

  • Embedded Control Systems: Used in a variety of embedded control applications, such as motor control, process automation, and robotics.
  • Industrial Automation: Employed in industrial control systems, data acquisition systems, and instrumentation.
  • Consumer Electronics: Integrated into consumer electronic devices, including remote controls, appliances, and toys.
  • Automotive Electronics: Utilized in automotive control units, such as engine management systems and dashboard controllers.
  • Communication Systems: Found in communication devices, such as modems, network interfaces, and wireless communication modules.

Features

  • 8-Bit Architecture: Based on the industry-standard 8051 architecture.
  • On-Chip ROM/EPROM: Contains on-chip ROM or EPROM (Erasable Programmable Read-Only Memory) for program storage.
  • On-Chip RAM: Includes on-chip RAM (Random Access Memory) for data storage.
  • Timers/Counters: Features multiple timers and counters for timing and control applications.
  • Serial Communication Interface: Provides a serial communication interface for communication with other devices.
  • Interrupt System: Supports a flexible interrupt system for handling external and internal events.

Benefits

  • Versatile Architecture: Suitable for a wide range of embedded applications.
  • Easy Programming: Well-supported with development tools and programming languages.
  • Cost-Effective Solution: Provides a cost-efficient solution for embedded control requirements.
  • Wide Availability: Readily available from multiple suppliers.
  • Large User Community: Benefits from a large and active user community.

Additional Details

The P87C51RC-1 microcontroller operates at a specific clock frequency and voltage range, as defined in the manufacturer's datasheet. The available memory size (ROM/EPROM and RAM) is an important factor in determining its suitability for a particular application. The microcontroller's I/O pins can be configured for various functions, such as digital inputs/outputs, analog inputs, and communication interfaces. External memory and peripherals can be added to expand the microcontroller's capabilities. Interrupt handling routines are crucial for real-time control applications. Power consumption is also a significant consideration, especially in battery-powered devices.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess