EN
  • EN
  • DE

PA28F008S5-85

Part No PA28F008S5-85
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Description BYTE-WIDE SMART 5 FlashFile MEMORY FAMILY 4, 8, AND 16 MBIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 267428-PA28F008S5-85
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PA28F008S5-85 CAD Model

Description

The PA28F008S5-85 is an 8-Mbit (1MB) Flash memory device manufactured by Intel. It's likely a parallel flash memory with a 5V supply voltage (S5) and an access time of 85ns (85). These types of memories were commonly used in embedded systems for storing firmware, boot code, and configuration data.

Applications

  • Embedded Systems: Used for storing firmware, boot loaders, and configuration settings in embedded devices like industrial controllers, networking equipment, and older consumer electronics.
  • Networking Equipment: Stored operating systems and configuration files in routers, switches, and other network infrastructure components.
  • Industrial Control Systems: Stored program code, calibration data, and operating parameters in industrial automation equipment and PLCs.
  • BIOS Storage: In older computer systems, these chips served as storage for the Basic Input/Output System (BIOS) firmware.
  • Instrumentation and Measurement: Used in test and measurement equipment to store calibration tables and operating software.

Features

  • 8-Mbit Density: Provides 8,388,608 bits of non-volatile storage.
  • 5V Supply Voltage: Operates with a standard 5V power supply.
  • 85ns Access Time: Enables relatively fast data retrieval.
  • Sector Erase Architecture: Allows for selective erasure of memory sectors, improving flexibility and efficiency.
  • CMOS Technology: Provides low power consumption.
  • Byte-Wide Organization: Data is organized in bytes (8 bits), simplifying access and manipulation.
  • High Endurance: Designed to withstand a large number of program/erase cycles.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring reliable operation.
  • Fast Read Access: Enables quick execution of code and access to critical data.
  • Low Power Consumption: Minimizes power requirements, extending battery life in portable applications.
  • Flexible Memory Management: Sector erase capability allows for efficient updating of firmware and data.
  • Reliable Data Retention: Designed for long-term data storage and high reliability.

Additional Details

The PA28F008S5-85 is typically packaged in a DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package for easy integration into circuit boards. Programming requires a specific programming voltage and algorithm, which are detailed in the device datasheet. The sector sizes and arrangement can vary depending on the specific part number. Important specifications to consult in the datasheet include read cycle time, write cycle time, erase cycle time, operating temperature range, and data retention characteristics. Protection mechanisms are typically included to prevent accidental erasure or programming. These Flash memories are generally robust and reliable, but are susceptible to damage from electrostatic discharge (ESD) and overvoltage conditions. Proper handling procedures should be followed during installation and operation.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.1268
NIKO-SEM
Lowest to $0.2189
Vishay
Need more? Email Us
Princeton
Need more? Email Us
NIKO-SEM
Lowest to $0.4826
Freescale Semiconductor - NXP
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.1571

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess