EN
  • EN
  • DE

PC82549MDE SLJ43

Part No PC82549MDE SLJ43
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 269229-PC82549MDE SLJ43
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC82549MDE SLJ43 CAD Model

Description

The Intel PC82549MDE Gigabit Ethernet Controller, specifically the SLJ43 sSpec version, is designed for server and high-performance desktop environments. It provides robust Gigabit Ethernet connectivity with features aimed at optimizing network performance and reducing CPU overhead. The SLJ43 sSpec indicates a specific manufacturing stepping or revision of the chip, which may include improvements or errata fixes compared to earlier versions.

Applications

  • Server Motherboards
  • High-End Desktop PCs
  • Network Interface Cards (NICs) for Servers
  • Workstations
  • Networked Storage Devices (NAS)

Features

  • Gigabit Ethernet Support: Supports 10/100/1000 Mbps data rates for high-speed network connectivity.
  • PCI/PCI-X Interface: Connects to the host system via a PCI or PCI-X bus, offering compatibility with a range of platforms.
  • IEEE 802.3 Compliance: Complies with IEEE 802.3 standards, ensuring interoperability with other network devices.
  • Wake-on-LAN (WoL) Support: Enables remote system power-on for convenient management.
  • TCP/IP Checksum Offload: Reduces CPU load by offloading TCP/IP checksum calculations to the controller.
  • Interrupt Moderation: Lowers the number of interrupts generated, minimizing CPU overhead.
  • Jumbo Frame Support: Supports jumbo frames (up to 9KB) for increased network throughput.
  • VLAN Tagging: Allows for VLAN tagging, enabling network segmentation and improved security.
  • SLJ43 sSpec: Identifies a specific revision of the chip, potentially with enhancements or bug fixes.

Benefits

  • High-Speed Connectivity: Provides Gigabit Ethernet speeds for fast data transfer and improved network performance.
  • Reduced CPU Load: Hardware offload features minimize CPU utilization, leading to better overall system performance.
  • Remote Management: Wake-on-LAN support facilitates remote system administration and maintenance.
  • Interoperability: IEEE 802.3 compliance ensures compatibility with a wide range of network devices.
  • Enhanced Network Security: VLAN tagging enables network segmentation and improved security.
  • Increased Network Throughput: Jumbo frame support allows for larger data packets, increasing network throughput.
  • Potential Improvements: The SLJ43 sSpec may offer specific performance improvements or bug fixes compared to earlier versions.

Additional Details

The PC82549MDE (SLJ43) typically connects to the network via a standard RJ45 connector. Proper device drivers must be installed for correct operation with the host operating system. The controller is designed to operate within specified temperature and power consumption limits. Specific details regarding the enhancements or fixes included in the SLJ43 sSpec can often be found in Intel's official documentation or errata sheets for the PC82549MDE series.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess