EN
  • EN
  • DE

MAX2620EUA

Part No MAX2620EUA
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC RF OSC W/BUFFERED OUT 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose RF Oscillator
Frequency 10MHz to 1GHz
RF Type Cellular, WSM, NPCS
Secondary Attributes Buffered Outputs
Case / Package 8-uMAX
Win Source Part Number 087893-MAX2620EUA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2620EUA CAD Model

Description

Maxim Integrated MAX2620EUA VCO (Voltage-Controlled Oscillator)

The MAX2620EUA from Maxim Integrated is a high-performance, integrated voltage-controlled oscillator (VCO) designed for use in a wide range of wireless applications. This compact, monolithic device is capable of generating a frequency range from 650MHz to 1050MHz, making it an ideal choice for applications such as local oscillators in RF systems, phase-locked loops (PLLs), and other signal generation purposes.

One of the key features of the MAX2620EUA is its low phase noise performance, which ensures a clean and stable signal, critical for high-quality communications systems. Additionally, the device offers a wide tuning voltage range of 0.4V to 2.5V, providing designers with flexibility in frequency selection and control.

The MAX2620EUA is housed in a compact 8-pin µMAX package, which is highly beneficial for space-constrained designs. Its small form factor, combined with the low external component count, makes it an efficient solution for portable and miniaturized electronic devices.

Another advantage of the MAX2620EUA is its integrated oscillator and buffer amplifier, which minimizes the need for additional external circuitry. This integration not only simplifies the design process but also enhances the overall reliability of the system by reducing potential points of failure.

Furthermore, the device is characterized for operation over the extended -40°C to +85°C temperature range, ensuring consistent performance in various environmental conditions. This robustness makes the MAX2620EUA suitable for outdoor and industrial applications where temperature variations are common.

Overall, the MAX2620EUA from Maxim Integrated is a versatile and reliable VCO solution that offers a blend of performance, integration, and ease of use. With its low phase noise, wide tuning range, and compact packaging, it stands as an ideal choice for engineers looking to enhance their RF and signal generation applications.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the MAX2620EUA datasheet available on the Maxim Integrated website.

You May Also Be Interested in

ON Semiconductor
7 SEGMENT TO BCD DECODER 18DIP
Need more? Email Us
Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.32A 1.1Ohm DCR 0805 T/R / CHIP INDUCTOR 2.2UH5% 320MA 1.1O
Lowest to $0.1287
Micron Technology Inc.
Lowest to $115.6717
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR / CHIP INDUCTOR 1800NH5% 170MA 2.5
Lowest to $0.1287
Littelfuse Inc.
Slow-Blow Chip Fuses | FUSE BOARD MNT 500MA 24VDC 0402
Lowest to $13.9755
NXP / Nexperia
IC MCU 8BIT 1.5KB FLASH 8DFN
Lowest to $1.5266
IDT, Integrated Device Technology Inc
IC DYNAMIC BUS SIZER 68-PLCC
Lowest to $10.8258
AVX Corp/Kyocera Corp
Conn Fine Pitch Connector PL 60 POS 0.5mm Solder ST SMD / CONN PLUG 60POS SMD GOLD
Need more? Email Us
ON Semiconductor
Thyristor SCR 50V 100A 3-Pin(3+Tab) TO-220AB Box / Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 12A 50V TO220AB
Lowest to $0.8644

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1719 $50.7504
39+ $2.6026 $101.5014
60+ $2.5212 $151.2720
82+ $2.4399 $200.0718
106+ $2.3586 $250.0116
142+ $2.1146 $300.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,430 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess