EN
  • EN
  • DE

LT1965EQ-3.3#TRPBF

Part No LT1965EQ-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1.1A 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.49V @ 1.1A
Output Current 1.1A
Operating Supply Current 1.1mA to 40mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.31V @ 1.1A
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 099752-LT1965EQ-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1965EQ-3.3#TRPBF CAD Model

Description

The LT1965EQ-3.3#TRPBF is a high-performance low dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output of 3.3 volts. It is a part of the LT1965 series, which is known for its low noise and excellent power supply rejection ratio (PSRR), making it an ideal choice for sensitive RF and analog circuitry that demands a clean power supply.

Key Features

  • Voltage Output: Precisely regulated 3.3V output, suitable for a wide range of applications.
  • High Current Capability: Capable of delivering up to 1.1A of continuous output current.
  • Low Dropout Voltage: Features a low dropout voltage, which enables full regulation with a minimal difference between the input and output voltages, enhancing efficiency.
  • Low Noise: Ultra-low output noise of only 40µVRMS over a 10Hz to 100kHz bandwidth, ideal for noise-sensitive applications.
  • Stable with Low ESR Capacitors: Stable with ceramic, tantalum, and aluminum electrolytic capacitors, providing flexibility in design.
  • Adjustable Output: Output voltage is adjustable with external resistors for applications requiring non-standard voltages.

Applications

The LT1965EQ-3.3#TRPBF is suitable for a variety of applications that require a high-quality power supply, including:

  • Portable and battery-powered equipment
  • RF and wireless infrastructure
  • High-end audio equipment
  • Data acquisition systems
  • Medical devices
  • Industrial instrumentation

Package and Quality

This regulator is offered in a 5-lead DDPAK/TO-263 package, which is designed for surface-mount technology (SMT) and is suitable for automated assembly processes. The LT1965EQ-3.3#TRPBF is RoHS compliant and adheres to the highest quality standards set by Linear Technology, ensuring reliability and performance in demanding environments.

Environmental and Regulatory Compliance

The LT1965EQ-3.3#TRPBF meets various environmental and regulatory standards, including RoHS compliance, which restricts the use of certain hazardous substances in electrical and electronic equipment. This product is also lead-free, minimizing the impact on the environment and making it suitable for use in a wide range of global markets.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess