EN
  • EN
  • DE

MM74C915N

Part No MM74C915N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description 7 SEGMENT TO BCD DECODER 18DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Status Obsolete
Mounting Style Through Hole
Manufacturer Package 18-DIP
Supplier Device Package 18-DIP
Family Part Number 74C915
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 234565-MM74C915N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74C915N CAD Model

Description

The MM74C915N is a versatile and robust integrated circuit designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This particular component is part of the MM74C logic family, which is renowned for its CMOS technology, ensuring low power consumption and high noise immunity.

Key Features

  • Logic Type: The MM74C915N is a CMOS buffer or driver device, which is ideal for driving high-capacitive loads and can be used in a wide range of applications.
  • Supply Voltage: It operates on a wide supply voltage range, typically from 3V to 15V, providing flexibility in various power environments.
  • High Current Drive: This device is capable of driving currents up to 80mA, making it suitable for driving LEDs, relays, and other high-current devices.
  • Input Protection: It includes input protection diodes that help safeguard the device from static discharge and other damaging voltage transients.
  • Package: The MM74C915N comes in a standard 18-pin DIP (Dual In-line Package), which is easy to handle and compatible with breadboards and standard PCB layouts.

Applications

The MM74C915N is a highly adaptable component that can be utilized in a variety of electronic applications. Its ability to interface with high-capacitive loads makes it suitable for:

  • LED displays and indicators
  • Relay drivers
  • Logic level conversion
  • Line drivers
  • Peripheral drivers

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products. The MM74C915N is produced under strict quality control standards and is designed for reliability and performance in demanding conditions. This product is ideal for designers who require a reliable buffer/driver that can operate efficiently in a range of electronic circuits.

You May Also Be Interested in

Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess