EN
  • EN
  • DE

QD8259A-2

Part No QD8259A-2
Manufacturer Intel
Catalog Custom Parts (N - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1223043-QD8259A-2
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QD8259A-2 CAD Model

Description

The QD8259A-2 is a Programmable Interrupt Controller (PIC) manufactured by Intel. This device is designed to manage multiple interrupt requests from various peripherals in a microprocessor-based system, enabling efficient handling of hardware interrupts.

Applications:

  • Computer systems
  • Embedded systems
  • Industrial control systems
  • Peripheral devices
  • Instrumentation equipment

Features:

  • Programmable Interrupt Levels: Allows prioritization of interrupt requests.
  • Multiple Interrupt Inputs: Supports multiple interrupt lines from various devices.
  • Automatic Interrupt Vectoring: Simplifies interrupt handling by providing interrupt vectors.
  • Cascadable Architecture: Enables expansion to handle more interrupt sources.
  • Flexible Operating Modes: Supports various interrupt handling modes.

Benefits:

  • Efficient Interrupt Management: Streamlines the handling of multiple interrupt requests.
  • Prioritized Interrupt Handling: Ensures critical interrupts are processed promptly.
  • Simplified Software Interface: Reduces the complexity of interrupt service routines.
  • Scalable Interrupt System: Allows for expansion to accommodate more devices.
  • Versatile System Design: Supports various interrupt handling strategies.

Technical Specifications:

Key technical specifications of the QD8259A-2 include:

  • Number of Interrupt Inputs: 8
  • Interrupt Vectoring: Provides interrupt vectors for each input line
  • Cascade Capability: Can be cascaded to handle up to 64 interrupt inputs
  • Supply Voltage: Typically 5V
  • Operating Temperature: Standard commercial temperature range

The QD8259A-2 is a crucial component in microprocessor-based systems, enabling efficient and prioritized handling of hardware interrupts. Its programmable features and flexible architecture make it a versatile solution for managing interrupt requests from multiple peripheral devices.

You May Also Be Interested in

Raytheon Company
Need more? Email Us
Pericom
Lowest to $1.6087
Princeton
Need more? Email Us
TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764
National Semiconductor (TI)
Need more? Email Us
KOA Speer
Need more? Email Us
Amd
French Electronic Distributor since 1988
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess