EN
  • EN
  • DE

QG82915GME SLA9K

Part No QG82915GME SLA9K
Manufacturer Intel
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834609-QG82915GME SLA9K
Ultra Librarian 3D Model Ultra Librarian QG82915GME SLA9K CAD Model

Description

The Intel QG82915GME (SLA9K) is a chipset primarily designed for mobile computing platforms, specifically laptops and notebooks. It forms part of the Intel 915GME Express Chipset family and provides key functionalities like integrated graphics, memory control, and input/output (I/O) management. The SLA9K identifier represents a specific stepping or revision of the chipset.

Applications

  • Laptops and Notebooks
  • Mobile Workstations
  • Embedded Systems

Features

  • Integrated Graphics: Intel Graphics Media Accelerator (GMA) 900
  • Memory Support: DDR2 SDRAM
  • PCI Express: Supports PCI Express for add-in cards
  • Direct Media Interface (DMI): Connects to the Southbridge

Benefits

  • Cost-Effective Graphics: Integrated graphics reduces the need for a dedicated graphics card in basic applications.
  • Efficient Memory Management: DDR2 support enables faster data access for applications.
  • Expandability: PCI Express support allows for adding expansion cards.
  • System Integration: DMI facilitates communication between the Northbridge and Southbridge.

Technical Details

The QG82915GME chipset integrates the Intel Graphics Media Accelerator (GMA) 900, which provides basic graphics capabilities for displaying visual content. It supports DDR2 SDRAM memory, allowing the processor to access system memory quickly. The chipset also incorporates PCI Express support, enabling the use of expansion cards for enhanced functionality. The Direct Media Interface (DMI) is used to connect the Northbridge (QG82915GME) to the Southbridge, facilitating communication between the two chipset components.

The QG82915GME communicates with the processor through the front-side bus (FSB) and interacts with other components through various interfaces. It plays a vital role in managing data flow and coordinating operations between the CPU, memory, graphics, and peripherals. The SLA9K sSpec code represents a specific revision or manufacturing variation of the chipset, potentially including minor differences in features, performance, or power consumption compared to other versions. This chipset is commonly found in older laptops and mobile devices, offering a balance of performance and power efficiency for general-purpose computing tasks.

You May Also Be Interested in

Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess