The Intel QG82915PM, denoted by the sSpec code SL8G7, is a chipset from the Intel 915 Express Chipset family specifically designed for mobile platforms. As a key component of Intel Centrino mobile technology, it supports Intel Pentium M and Celeron M processors, providing integrated graphics, memory controller, and I/O functionalities to enhance mobile computing.
Applications
- Laptops and Notebooks
- Mobile workstations
- Embedded systems
Features
- Integrated Intel Graphics Media Accelerator 900 (GMA 900)
- Supports single-channel DDR or DDR2 memory
- Integrated display interface for LCD panels
- PCI Express x16 graphics interface
- Intel High Definition Audio support
- Multiple USB 2.0 ports
- Integrated IDE and SATA controllers
Benefits
- Enhanced mobile performance with integrated components
- Reduced power consumption, resulting in extended battery life
- Improved graphics capabilities for better user experience
- Cost-effective solution with integrated features
- Reliable operation in mobile environments
Additional Details
The Intel QG82915PM chipset's GMA 900 supports DirectX 9, providing improvements in rendering and visual effects. The SL8G7 sSpec code identifies specific manufacturing or performance characteristics of this particular chipset. It supports up to 2GB of DDR or DDR2 memory, configurable based on system needs.
Furthermore, the chipset supports Intel’s Dynamic Video Memory Technology (DVMT), which allows the chipset to dynamically allocate system memory to the graphics processor as needed. This optimizes performance and resource utilization. The chipset also includes advanced power management features to minimize power consumption and extend battery life. It is a core part of the Centrino platform, aimed at providing a balance of performance and energy efficiency for mobile computing.