EN
  • EN
  • DE

RG82845GV SL6NR

Part No RG82845GV SL6NR
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 294272-RG82845GV SL6NR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RG82845GV SL6NR CAD Model

Description

The Intel RG82845GV SL6NR is a chipset component, acting as the Graphics and Memory Controller Hub (GMCH) for desktop computers. It is part of the Intel 845GV chipset family, specifically designed to support Pentium 4 processors. This chipset provides integrated graphics, memory control, and overall system management for desktop environments.

Applications

  • General Purpose Desktop PCs: Used in desktop computers aimed at typical home and office use, including word processing, web browsing, and multimedia consumption.
  • Business Desktop Systems: Integrated into business-oriented PCs for standard office tasks and network connectivity.
  • Value-Oriented Computing: Applied in budget-conscious systems where integrated graphics are sufficient.

Features

  • Integrated Intel Extreme Graphics: Provides basic 2D and 3D graphics capabilities for display output.
  • DDR SDRAM Support: Supports DDR SDRAM memory, enabling data transfer between the processor and system memory.
  • Northbridge Functionality: Manages communication between the processor, memory, and AGP bus (though AGP support may be limited or absent).
  • Chipset Interconnect: Communicates with the Southbridge (I/O Controller Hub) through a dedicated interface for peripheral device connectivity.

Benefits

  • Cost-Effectiveness: Provides an integrated graphics solution, reducing the need for a separate graphics card in budget-constrained systems.
  • Improved System Performance: DDR SDRAM support enhances memory bandwidth, leading to improved system responsiveness.
  • Reliable Operation: Designed for stable and reliable operation within specified thermal and power constraints.
  • Compatibility: Ensures compatibility with Pentium 4 processors and related components, simplifying system integration.

Additional Details

The RG82845GV SL6NR typically supports a Front Side Bus (FSB) of 400MHz or 533MHz, depending on the motherboard and processor configuration. It often supports up to 2GB of DDR SDRAM. The integrated Intel Extreme Graphics offers basic graphics acceleration suitable for common desktop tasks. It is fabricated using a specific manufacturing process to ensure efficient power consumption and heat dissipation.

The Intel 845GV chipset, including the RG82845GV SL6NR, was a popular choice for its time, offering a balance of features, performance, and cost. While it is now an older chipset, it remains relevant in legacy systems and certain embedded applications where its capabilities meet the requirements.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess