EN
  • EN
  • DE

WPM1480-3/TR

Part No WPM1480-3/TR
Manufacturer Willsemi
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 403011-WPM1480-3/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WPM1480-3/TR CAD Model

Description

The WPM1480-3/TR is a P-Channel enhancement mode MOSFET from Willsemi. It is designed for load switch applications and features a low on-resistance, enabling efficient power management in portable devices and other power-sensitive circuits.

Applications:

  • Load switching in portable devices (smartphones, tablets)
  • Power management circuits
  • Battery protection circuits
  • DC-DC converters
  • Power distribution

Features:

  • P-Channel enhancement mode MOSFET
  • Low on-resistance (RDS(on))
  • Low gate threshold voltage
  • Small footprint package
  • Fast switching speed
  • ESD protection

Benefits:

  • Reduces power loss and improves efficiency
  • Enables compact and lightweight designs
  • Simplifies circuit design
  • Enhances system reliability
  • Prolongs battery life in portable devices

The WPM1480-3/TR's low on-resistance minimizes voltage drop and power dissipation during switching, leading to higher energy efficiency. Its small footprint package makes it suitable for use in space-constrained applications. The device exhibits fast switching speeds, contributing to improved performance in DC-DC converters and other switching circuits. Furthermore, it incorporates ESD protection to safeguard against electrostatic discharge events, enhancing the overall robustness and reliability of the system. Due to its P-Channel configuration, it simplifies load switching designs, particularly in high-side switching applications. It is commonly used for power management in various battery-powered devices where minimizing power loss and maximizing battery runtime are crucial. The device is available in tape and reel packaging (TR) for automated assembly.

You May Also Be Interested in

Via
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $32.5000

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
760+ $0.0762 $57.9120
1,625+ $0.0713 $115.8625
2,520+ $0.0688 $173.3760
3,620+ $0.0639 $231.3180
4,700+ $0.0614 $288.5800
5,875+ $0.0591 $347.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,920 pieces
MOQ: 760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess