EN
  • EN
  • DE

RU82566DC

Part No RU82566DC
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Description 82566 Gigabit Platform LAN Connect
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 303123-RU82566DC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RU82566DC CAD Model

Description

The RU82566DC is an Intel Ethernet controller. It's designed to provide a fast and reliable network connection for various computing devices. Typically integrated into motherboards or network interface cards (NICs), this controller handles the physical layer and data link layer functions of Ethernet networking, enabling devices to communicate over a network.

Applications

  • Desktop PCs: Integrated into desktop computer motherboards for network connectivity.
  • Laptop Computers: Found in laptops to provide wired network access.
  • Server Motherboards: Used in servers for network communication.
  • Network Interface Cards (NICs): Implemented on NICs to add Ethernet connectivity to a system.
  • Embedded Systems: Can be utilized in embedded systems requiring network access.

Features

  • 10/100/1000 Mbps Ethernet Support: Supports various Ethernet speeds for flexible network connections.
  • PCI Express Interface: Uses a PCI Express interface for high-speed communication with the host system.
  • Wake-on-LAN (WoL) Support: Allows the system to be awakened from a low-power state via a network signal.
  • Jumbo Frame Support: Supports large Ethernet frames for improved network efficiency.
  • Advanced Power Management: Incorporates power management features to reduce energy consumption.

Benefits

  • Fast Network Connectivity: Provides high-speed Ethernet connections for quick data transfer.
  • Reliable Performance: Offers stable and dependable network performance.
  • Energy Efficiency: Reduces power consumption through advanced power management features.
  • Remote Wake-Up: Enables remote system wake-up for convenient management.
  • Improved Network Efficiency: Jumbo frame support enhances network throughput.

Additional Details

The RU82566DC is typically managed by a software driver provided by the operating system. It supports various network protocols, including TCP/IP, UDP, and others. The device integrates various features to optimize network performance and reduce CPU utilization. The specific features and performance characteristics may vary depending on the exact implementation and system configuration.

Key specifications often include:

  • Supported Standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
  • Interface: PCI Express
  • Data Rate: 10/100/1000 Mbps
  • Operating Temperature: Typically 0°C to 70°C

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $19.1290
Qualcomm
Lowest to $2.4357
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess