EN
  • EN
  • DE

SL726

Part No SL726
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Mobile P4 3.06GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954891-SL726
Series *
Ultra Librarian 3D Model Ultra Librarian SL726 CAD Model

Description

The Intel SL726 is a Pentium III Xeon processor designed for servers and workstations. As part of the Pentium III Xeon family, it offers enhanced performance and reliability for demanding applications. It is based on the P6 microarchitecture and commonly used in server environments.

Applications:

  • Servers
  • Workstations
  • High-Performance Computing (HPC)
  • Data Centers
  • Engineering Workstations

Features:

  • P6 Microarchitecture: Known for its efficient performance.
  • Slot 2 Package: Compatible with Slot 2 motherboards.
  • Integrated Heat Spreader (IHS): Helps to dissipate heat effectively.
  • Advanced Transfer Cache (ATC): Improves data access times.
  • MMX and SSE Instruction Sets: Enhances multimedia capabilities.

Benefits:

  • High Performance: Delivers significant processing power for server and workstation applications.
  • Reliability: Designed for continuous operation in demanding environments.
  • Scalability: Supports multi-processor configurations for increased performance.
  • Memory Capacity: Allows for large memory configurations to handle data-intensive workloads.
  • Compatibility: Works with server and workstation chipsets and motherboards.

Additional Details:

The Intel SL726 supports a front-side bus (FSB) speed of 100 MHz. It incorporates a Level 2 (L2) cache size of 512KB or 1MB, providing fast access to frequently used data and instructions. The core voltage is typically between 1.6V and 2.0V. The thermal design power (TDP) is typically between 30W and 40W, reflecting the amount of heat the processor generates under maximum load. The SL726 is fabricated using a 250nm process technology, offering a balance of performance and energy efficiency. It supports MMX and SSE instruction sets, which accelerate multimedia and other computationally intensive tasks. The processor's clock speed varies depending on the specific model, ranging from 450 MHz to 733 MHz. It is designed for multi-processor configurations, allowing for enhanced performance in server environments. The SL726 is a reliable and robust processor, suitable for demanding server applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess