EN
  • EN
  • DE

TD80C31BH

Part No TD80C31BH
Manufacturer Intel
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021222-TD80C31BH
Categories OEM Parts(T-Z)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TD80C31BH CAD Model

Description

The TD80C31BH is a microcontroller manufactured by Intel. It's a member of the MCS-51 family, an 8-bit microcontroller architecture that's widely used in embedded systems due to its versatility and robust feature set. The 'TD' prefix indicates that this is likely a temperature-enhanced or industrial-grade version of the 80C31 microcontroller, designed for reliable operation in harsh environments. The 'BH' suffix often denotes a specific package type or revision.

Applications

  • Industrial control systems
  • Robotics
  • Embedded control applications
  • Instrumentation
  • Motor control

Features

  • 8-bit CPU: Provides efficient processing for a wide range of control tasks.
  • 4 KB on-chip ROM: Stores the program code (Note: the 80C31 typically requires external ROM for program storage).
  • 128 bytes of on-chip RAM: Provides temporary storage for data and variables.
  • Two 16-bit timer/counters: Allows for precise timing and counting operations.
  • Four 8-bit I/O ports: Enables interfacing with external peripherals and devices.
  • Serial communication interface (UART): Supports serial data transmission and reception.
  • Interrupt system: Allows for responsive handling of external events.

Benefits

  • Versatile Control: Suitable for a wide range of embedded control applications.
  • Reduced System Cost: Integration of key peripherals reduces the need for external components.
  • Easy to Program: Well-documented architecture and available development tools simplify programming.
  • Reliable Operation: Robust design ensures reliable performance in demanding environments.
  • Wide Availability: The MCS-51 family is widely available and supported.

Additional Details

The TD80C31BH operates at a clock frequency determined by an external crystal oscillator. The microcontroller executes instructions from the program memory (either on-chip or external). The I/O ports can be configured as inputs or outputs to control external devices. The serial communication interface allows for communication with other devices over a serial link. The interrupt system allows the microcontroller to respond quickly to external events. Proper power supply decoupling is essential for stable operation. Refer to the Intel datasheet for detailed specifications, timing diagrams, and application guidelines. Understanding the instruction set and addressing modes is crucial for effective programming. This microcontroller is often used with external memory and peripheral devices to create a complete embedded system. The temperature-enhanced version (TD) is designed to withstand a wider range of operating temperatures compared to standard versions.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess