EN
  • EN
  • DE

TE28F160C38D70

Part No TE28F160C38D70
Manufacturer Intel
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014890-TE28F160C38D70
Categories OEM Parts(T-Z)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TE28F160C38D70 CAD Model

Description

The TE28F160C38D70 is a 16-Mbit (2 M x 8-bit) or (1 M x 16-bit) CMOS flash memory device manufactured by Intel. It's designed for high-density, non-volatile storage in a variety of embedded applications.

Applications:

  • Embedded Systems: Firmware storage in embedded systems, such as industrial controllers, networking equipment, and consumer electronics.
  • BIOS Storage: Storage of BIOS (Basic Input/Output System) in computer systems.
  • Data Logging: Used in data loggers for storing sensor data and other types of information.
  • Networking Devices: Stores configuration and operating code in routers, switches, and other networking equipment.
  • Mobile Devices: Stores operating system code and user data.

Features:

  • 16-Mbit Density: Provides ample storage capacity for code and data.
  • CMOS Technology: Low-power CMOS technology for energy efficiency.
  • Sector Erase Architecture: Enables selective erasure of memory sectors, improving flexibility and efficiency.
  • Fast Read Access Time: Offers quick data retrieval for responsive system performance. Specifically 70ns.
  • Program/Erase Suspend Capability: Allows the programming or erasing process to be temporarily suspended for reading data.
  • Automatic Write Timing: Simplifies write operations.
  • Security Features: Some variants may include security features to protect stored data.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • High Density: Provides a large storage capacity in a small footprint.
  • Low Power Consumption: Extends battery life in portable devices.
  • Fast Access Time: Enables quick data retrieval for improved system performance.
  • Flexible Sector Erase: Allows for efficient memory management and updates.

Additional Details:

The TE28F160C38D70 operates on a single 3V power supply. It is available in various package options, including TSOP (Thin Small Outline Package) and PLCC (Plastic Leaded Chip Carrier). The device supports a variety of programming algorithms and features built-in protection mechanisms to prevent accidental data corruption. The sector erase architecture allows for erasing individual sectors without affecting other parts of the memory. The part number likely indicates a specific temperature range and packaging type.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess