EN
  • EN
  • DE

TE28F800CET-120

Part No TE28F800CET-120
Manufacturer Intel
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099028-TE28F800CET-120
Categories OEM Parts(T-Z)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TE28F800CET-120 CAD Model

Description

The TE28F800CET-120 is an 8-Mbit (1M x 8) CMOS flash memory device manufactured by Intel. It is organized as 1,048,576 bytes. This memory device offers high performance and is designed for embedded applications requiring non-volatile storage.

Applications:

  • Embedded systems
  • Industrial control systems
  • Networking equipment
  • Telecommunications equipment
  • Automotive electronics

Features:

  • 8-Mbit (1M x 8) CMOS flash memory
  • Fast access time: 120 ns
  • Sector erase architecture
  • Erase Suspend/Resume
  • Write Suspend/Resume
  • Low power consumption
  • TTL compatible inputs and outputs
  • Available in a 48-pin TSOP package

Benefits:

  • High performance allows for quick boot-up and data access in embedded systems.
  • Sector erase architecture provides flexibility in memory management.
  • Erase Suspend/Resume and Write Suspend/Resume features enable efficient data storage and manipulation.
  • Low power consumption extends battery life in portable applications.
  • TTL compatible inputs and outputs simplify interfacing with other system components.

Additional Details:

The TE28F800CET-120 operates on a single 5V power supply. It features a sector erase architecture, allowing individual sectors to be erased and reprogrammed without affecting other data stored in the memory. The device also supports Erase Suspend/Resume and Write Suspend/Resume features, which allow the erase or write operation to be temporarily suspended and resumed at a later time. This is particularly useful in applications where it is necessary to perform other tasks while the memory is being erased or programmed.

The device is available in a 48-pin TSOP (Thin Small Outline Package), which is a compact and industry-standard package. The memory device also incorporates data protection features to prevent accidental data loss. It provides reliable and robust non-volatile memory storage for a wide range of applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess