EN
  • EN
  • DE

WGCE5060

Part No WGCE5060
Manufacturer Intel
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 402261-WGCE5060
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WGCE5060 CAD Model

Description

The Intel WGCE5060 is a Gigabit Ethernet controller primarily designed for embedded applications and network interface cards (NICs). It offers reliable and high-performance Ethernet connectivity for various systems. It's known for its low power consumption and efficient data transfer capabilities.

Applications

  • Embedded systems requiring Ethernet connectivity
  • Network interface cards (NICs)
  • Industrial PCs
  • Servers
  • Networking appliances (firewalls, routers)

Features

  • Gigabit Ethernet support (10/100/1000 Mbps)
  • PCI Express (PCIe) interface for high-speed communication with the host system
  • Low power consumption
  • Advanced power management features
  • Support for various operating systems
  • IEEE 802.3 compliant
  • Integrated MAC and PHY

Benefits

  • High-speed network connectivity for demanding applications
  • Reduced power consumption for energy-efficient systems
  • Simplified system integration with PCIe interface
  • Reliable and stable network performance
  • Cost-effective Gigabit Ethernet solution
  • Enhanced network security features

Technical Specifications

The Intel WGCE5060 features an integrated MAC (Media Access Control) and PHY (Physical Layer) for seamless Ethernet connectivity. It supports IEEE 802.3 standards, including auto-negotiation, auto-MDI/MDIX, and flow control. The PCIe interface allows for efficient data transfer between the controller and the host system. Power management features include low-power idle mode and wake-on-LAN (WoL) support. It typically requires a 3.3V power supply.

The operating temperature range is generally between 0°C and 70°C, depending on the specific implementation and thermal management. The component is typically surface mountable, aiding in efficient PCB assembly.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $0.1178
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess